TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 214A352-3-0

Description
Win Source Part Number: 976965-214A352-3-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 214A3 Type: Boot, Rectangular Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 52 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 1.480" (37.59mm) Large Diameter Recovered: 2.280" (57.91mm) Small Diameter Supplied: 1.480" (37.59mm) Small Diameter Recovered: 0.421" (10.69mm) Large Recovered Length: 1.252" (31.80mm) Total Length Recovered: 2.402" (61.01mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: -214A352-3-0-SI,8145 15-000 Base Product Number: 214A352
Request a Quote Datasheet
Description
Win Source Part Number: 976965-214A352-3-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 214A3 Type: Boot, Rectangular Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 52 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 1.480" (37.59mm) Large Diameter Recovered: 2.280" (57.91mm) Small Diameter Supplied: 1.480" (37.59mm) Small Diameter Recovered: 0.421" (10.69mm) Large Recovered Length: 1.252" (31.80mm) Total Length Recovered: 2.402" (61.01mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: -214A352-3-0-SI,8145 15-000 Base Product Number: 214A352
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
214A352-3-0
Cables, Wires - Management - Heat Shrink Boots, Caps 214A352-3-0
Win Source Part Number: 976965-214A352-3-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 214A3 Type: Boot, Rectangular Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 52 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 1.480" (37.59mm) Large Diameter Recovered: 2.280" (57.91mm) Small Diameter Supplied: 1.480" (37.59mm) Small Diameter Recovered: 0.421" (10.69mm) Large Recovered Length: 1.252" (31.80mm) Total Length Recovered: 2.402" (61.01mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: -214A352-3-0-SI,8145 15-000 Base Product Number: 214A352

Win Source Part Number: 976965-214A352-3-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 214A3
Type: Boot, Rectangular
Color: Black
Package: Bulk
Standard Package: 25
Shell Size - Insert: 52
Material: Polyolefin (PO), Semi-Rigid
Large Diameter Supplied: 1.480" (37.59mm)
Large Diameter Recovered: 2.280" (57.91mm)
Small Diameter Supplied: 1.480" (37.59mm)
Small Diameter Recovered: 0.421" (10.69mm)
Large Recovered Length: 1.252" (31.80mm)
Total Length Recovered: 2.402" (61.01mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: -214A352-3-0-SI,814515-000
Base Product Number: 214A352

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 214A352-3-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S9-11-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details