Alpha Wire Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving P10520 CL001

Description
Win Source Part Number: 1340504-P10520 CL001 Category: Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving Series: FIT® PVC-105 Type: Solid Tubing Color: Clear Package: Spool Length: 1000' (304.80m) Material Flammability Rating: UL 224 VW-1 Standard Package: 1 Material: Poly-Vinyl Chloride (PVC) Type Attributes: Smooth Diameter - Outside: 0.071" (1.80mm) Temperature Range - Operating: -20°C ~ 105°C Diameter - Inside: 0.032" (0.81mm) Wall Thickness: 0.016" (0.40mm) Heat Protection: Heat Resistant Abrasion Protection: Abrasion Resistant Liquid Protection: Oil Resistant Environment Protection: Corrosion Resistant, UV Resistant ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3917.23.0000 Mfr: Alpha Wire Base Product Number: P10520
Request a Quote Datasheet
Description
Win Source Part Number: 1340504-P10520 CL001 Category: Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving Series: FIT® PVC-105 Type: Solid Tubing Color: Clear Package: Spool Length: 1000' (304.80m) Material Flammability Rating: UL 224 VW-1 Standard Package: 1 Material: Poly-Vinyl Chloride (PVC) Type Attributes: Smooth Diameter - Outside: 0.071" (1.80mm) Temperature Range - Operating: -20°C ~ 105°C Diameter - Inside: 0.032" (0.81mm) Wall Thickness: 0.016" (0.40mm) Heat Protection: Heat Resistant Abrasion Protection: Abrasion Resistant Liquid Protection: Oil Resistant Environment Protection: Corrosion Resistant, UV Resistant ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3917.23.0000 Mfr: Alpha Wire Base Product Number: P10520
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving - P10520 CL001 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving
P10520 CL001
Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving P10520 CL001
Win Source Part Number: 1340504-P10520 CL001 Category: Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving Series: FIT® PVC-105 Type: Solid Tubing Color: Clear Package: Spool Length: 1000' (304.80m) Material Flammability Rating: UL 224 VW-1 Standard Package: 1 Material: Poly-Vinyl Chloride (PVC) Type Attributes: Smooth Diameter - Outside: 0.071" (1.80mm) Temperature Range - Operating: -20°C ~ 105°C Diameter - Inside: 0.032" (0.81mm) Wall Thickness: 0.016" (0.40mm) Heat Protection: Heat Resistant Abrasion Protection: Abrasion Resistant Liquid Protection: Oil Resistant Environment Protection: Corrosion Resistant, UV Resistant ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3917.23.0000 Mfr: Alpha Wire Base Product Number: P10520

Win Source Part Number: 1340504-P10520 CL001
Category: Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving
Series: FIT® PVC-105
Type: Solid Tubing
Color: Clear
Package: Spool
Length: 1000' (304.80m)
Material Flammability Rating: UL 224 VW-1
Standard Package: 1
Material: Poly-Vinyl Chloride (PVC)
Type Attributes: Smooth
Diameter - Outside: 0.071" (1.80mm)
Temperature Range - Operating: -20°C ~ 105°C
Diameter - Inside: 0.032" (0.81mm)
Wall Thickness: 0.016" (0.40mm)
Heat Protection: Heat Resistant
Abrasion Protection: Abrasion Resistant
Liquid Protection: Oil Resistant
Environment Protection: Corrosion Resistant, UV Resistant
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3917.23.0000
Mfr: Alpha Wire
Base Product Number: P10520

Buy Now Datasheet
Protective Hoses, Solid Tubing, Sleeving - P10520CL001-ND - DigiKey
Thief River Falls, MN, United States
Protective Hoses, Solid Tubing, Sleeving
P10520CL001-ND
Protective Hoses, Solid Tubing, Sleeving P10520CL001-ND
"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.032"" (0.81mm) 1000' (304.80m)"

"Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.032"" (0.81mm) 1000' (304.80m)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number P10520 CL001 P10520CL001-ND
Product Name Cables, Wires - Management - Protective Hoses, Solid Tubing, Sleeving Protective Hoses, Solid Tubing, Sleeving
Material Poly-Vinyl Chloride (PVC) PVC
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Diameter 0.0320 inch (0.8128 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details
Cable Sleeves - 1893176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PVC
Diameter 0.1181 to 0.5000 inch (3 to 12.7 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details