Heat Shrink Boot Black 21
Win Source Part Number: 1066507-202K121-3-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202K1
Type: Boot
Color: Black
Features: Flame Retardant, Lip
Package: Bulk
Standard Package: 1
Shell Size - Insert: 21
Material: Polyolefin (PO), Semi-Rigid
Large Diameter Supplied: 0.941" (23.90mm)
Large Diameter Recovered: 0.409" (10.39mm)
Small Diameter Supplied: 0.941" (23.90mm)
Small Diameter Recovered: 0.220" (5.59mm)
Large Recovered Length: 0.830" (21.08mm)
Small Recovered Length: 0.512" (13.00mm)
Total Length Recovered: 1.496" (38.00mm)
Alternative Parts (Cross-Reference): 202K121-3-0202K-121-
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 812997000,812997-000
Base Product Number: 202K121
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 202K121-3-0-ND | 202K121-3-0 |
| Product Name | Heat Shrink Boots, Caps | Cables, Wires - Management - Heat Shrink Boots, Caps |
| Material | Polyolefin | Polyolefin (PO), Semi-Rigid |