TE Connectivity Heat Shrink Tubing X2-1.5-0-SP-SM

Description
"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 82.0' (25.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 82.0' (25.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-X2-1.5-0-SP-SM-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X2-1.5-0-SP-SM-25-ND
Heat Shrink Tubing 484-X2-1.5-0-SP-SM-25-ND
"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 82.0' (25.0m)"

"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 82.0' (25.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X2-1.5-0-SP-SM-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X2-1.5-0-SP-SM-50-ND
Heat Shrink Tubing 484-X2-1.5-0-SP-SM-50-ND
"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 164.0' (50.0m)"

"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 164.0' (50.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X2-1.5-0-SP-SM-100-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X2-1.5-0-SP-SM-100-ND
Heat Shrink Tubing 484-X2-1.5-0-SP-SM-100-ND
"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 328.1' (100.0m)"

"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 328.1' (100.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X2-1.5-0-SP-SM-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X2-1.5-0-SP-SM-DS-ND
Heat Shrink Tubing 484-X2-1.5-0-SP-SM-DS-ND
X2-1.5-0-SP-SM METER

X2-1.5-0-SP-SM METER

Buy Now Datasheet
Heat Shrink Tubing - 484-X2-1.5-0-SP-SM-200-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X2-1.5-0-SP-SM-200-ND
Heat Shrink Tubing 484-X2-1.5-0-SP-SM-200-ND
"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 656.2' (200.0m)"

"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 656.2' (200.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X2-1.5-0-SP-SM-05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X2-1.5-0-SP-SM-05-ND
Heat Shrink Tubing 484-X2-1.5-0-SP-SM-05-ND
"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 16.4' (5.0m)"

"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 16.4' (5.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-X2-1.5-0-SP-SM-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-X2-1.5-0-SP-SM-01-ND
Heat Shrink Tubing 484-X2-1.5-0-SP-SM-01-ND
"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 3.28' (1.00m)"

"Heat Shrink Tubing, Flexible 0.083"" (2.11mm) 2 to 1 Black 3.28' (1.00m)"

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
X2-1.5-0-SP-SM
Cables, Wires - Management - Heat Shrink Tubing X2-1.5-0-SP-SM
Win Source Part Number: 1057233-X2-1.5-0-SP- SM Category: Cables, Wires - Management>Heat Shrink Tubing Series: SWFR X2 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Flame Retardant Package: Bulk Length: 3.28' (1.00m) Standard Package: 1 Material: Polyolefin (PO), Irradiated, Halogen Free Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.083" (2.11mm) Inner Diameter - Recovered: 0.030" (0.76mm) Recovered Wall Thickness: 0.017" (0.43mm) Shrink Temperature: 70°C Temperature Range - Operating: -30°C ~ 125°C Alternative Parts (Cross-Reference): X2-1.5-0-SP-SMEM7480 -000; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Shelf Life: 144 Months Storage/Refrigeratio n Temperature: 65°F ~ 95°F (18°C ~ 35°C) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 484-X2-1.5-0-SP-SM-0 1 Base Product Number: X2

Win Source Part Number: 1057233-X2-1.5-0-SP-SM
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: SWFR X2
Type: Tubing, Flexible
Color: Black
Features: Abrasion Resistant, Flame Retardant
Package: Bulk
Length: 3.28' (1.00m)
Standard Package: 1
Material: Polyolefin (PO), Irradiated, Halogen Free
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.083" (2.11mm)
Inner Diameter - Recovered: 0.030" (0.76mm)
Recovered Wall Thickness: 0.017" (0.43mm)
Shrink Temperature: 70°C
Temperature Range - Operating: -30°C ~ 125°C
Alternative Parts (Cross-Reference): X2-1.5-0-SP-SMEM7480-000;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Shelf Life: 144 Months
Storage/Refrigeration Temperature: 65°F ~ 95°F (18°C ~ 35°C)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 484-X2-1.5-0-SP-SM-01
Base Product Number: X2

Buy Now Datasheet
Heat-Shrink Tubing, 2 Te Connectivity - 33AH2529 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Te Connectivity
33AH2529
Heat-Shrink Tubing, 2 Te Connectivity 33AH2529
HEAT-SHRINK TUBING, 2:1, BLACK, 2.1MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.08"; I.D. Supplied - Metric:2.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.03" RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK, 2.1MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.08"; I.D. Supplied - Metric:2.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.03" RoHS Compliant: Yes

Supplier's Site Datasheet
Heat-Shrink Tubing, 2 Te Connectivity - 25AJ2988 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Te Connectivity
25AJ2988
Heat-Shrink Tubing, 2 Te Connectivity 25AJ2988
HEAT-SHRINK TUBING, 2:1, BLACK, 2.1MM ROHS COMPLIANT: YES

HEAT-SHRINK TUBING, 2:1, BLACK, 2.1MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 484-X2-1.5-0-SP-SM-25-ND 484-X2-1.5-0-SP-SM-50-ND 484-X2-1.5-0-SP-SM-100-ND 484-X2-1.5-0-SP-SM-DS-ND 484-X2-1.5-0-SP-SM-05-ND 484-X2-1.5-0-SP-SM-01-ND X2-1.5-0-SP-SM 33AH2529 25AJ2988
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing Heat-Shrink Tubing, 2 Te Connectivity Heat-Shrink Tubing, 2 Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin (PO), Irradiated, Halogen Free
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-86-14-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details