TE Connectivity Heat Shrink Boots, Caps 381A301-71/42-0

Description
Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 1
Request a Quote Datasheet
Description
Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots, Caps - 381A301-71/42-0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
381A301-71/42-0-ND
Heat Shrink Boots, Caps 381A301-71/42-0-ND
Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 1

Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 1

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
381A301-71/42-0
Cables, Wires - Management - Heat Shrink Boots, Caps 381A301-71/42-0
Win Source Part Number: 1047164-381A301-71/4 2-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 381A3 Color: Black Features: Adhesive Coating Package: Bulk Standard Package: 5 Shell Size - Insert: 1 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 0.780" (19.81mm) Large Diameter Recovered: 0.260" (6.60mm) Small Diameter Supplied: 0.520" (13.21mm) Small Diameter Recovered: 0.260" (6.60mm) Large Recovered Length: 1.600" (40.64mm) Small Recovered Length: 1.600" (40.64mm) Alternative Parts (Cross-Reference): HSTT12-48-Q; VERSAFIT-1/4-0-SP; ATUM-8/2-0-STK; ES2000-NO.4-B7-0-STK ; ATUM-4/1-0-STK; HSTT25-48-Q013055-00 0; 381A301-71/42-0.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 13055000,013055-000, 013055-000-ND Base Product Number: 381A301

Win Source Part Number: 1047164-381A301-71/42-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 381A3
Color: Black
Features: Adhesive Coating
Package: Bulk
Standard Package: 5
Shell Size - Insert: 1
Material: Polyolefin (PO), Flexible
Large Diameter Supplied: 0.780" (19.81mm)
Large Diameter Recovered: 0.260" (6.60mm)
Small Diameter Supplied: 0.520" (13.21mm)
Small Diameter Recovered: 0.260" (6.60mm)
Large Recovered Length: 1.600" (40.64mm)
Small Recovered Length: 1.600" (40.64mm)
Alternative Parts (Cross-Reference): HSTT12-48-Q; VERSAFIT-1/4-0-SP; ATUM-8/2-0-STK; ES2000-NO.4-B7-0-STK; ATUM-4/1-0-STK; HSTT25-48-Q013055-000; 381A301-71/42-0.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 13055000,013055-000,013055-000-ND
Base Product Number: 381A301

Buy Now Datasheet
shrink tube - 381A301-71/42-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
381A301-71/42-0
shrink tube 381A301-71/42-0
Blow Molded Parts

Blow Molded Parts

Buy Now
shrink tube - 381A301-71/42-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
381A301-71/42-0
shrink tube 381A301-71/42-0
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 381A301-71/42-0-ND 381A301-71/42-0 381A301-71/42-0
Product Name Heat Shrink Boots, Caps Cables, Wires - Management - Heat Shrink Boots, Caps shrink tube
Material Polyolefin Polyolefin (PO), Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Centering sleeve - ZBH-9 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details