TE Connectivity Heat Shrink Tubing DR-25-1/2-0-SP

Description
Elastomeric heatshrink,12.7mm i/d,Qty 30
Request a Quote Datasheet
Description
Elastomeric heatshrink,12.7mm i/d,Qty 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 2440832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2440832
Heat Shrink Tubing 2440832
Elastomeric heatshrink,12.7mm i/d,Qty 30

Elastomeric heatshrink,12.7mm i/d,Qty 30

Supplier's Site
DIESEL RESISTANT HS 1/2
Wilmington, MA, United States
DIESEL RESISTANT HS 1/2"-150FT SP, M23053/16-003-0
DR-25-1/2-0-SP
DIESEL RESISTANT HS 1/2"-150FT SP, M23053/16-003-0 DR-25-1/2-0-SP
DIESEL RESISTANT HS 1/2"-150FT SP, M23053/16-003-0

DIESEL RESISTANT HS 1/2"-150FT SP, M23053/16-003-0

Buy Now
shrink tube - DR-25-1/2-0-SP - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
DR-25-1/2-0-SP
shrink tube DR-25-1/2-0-SP
M23053/16-003-0

M23053/16-003-0

Buy Now
shrink tube - DR-25-1/2-0-SP - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
DR-25-1/2-0-SP
shrink tube DR-25-1/2-0-SP
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now
Heat Shrink Tubing - A124387-150-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A124387-150-ND
Heat Shrink Tubing A124387-150-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 150.0' (45.7m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 150.0' (45.7m)"

Buy Now Datasheet
Heat Shrink Tubing - A124387-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A124387-DS-ND
Heat Shrink Tubing A124387-DS-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black Enter Number of Feet in Order Quantity"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black Enter Number of Feet in Order Quantity"

Buy Now Datasheet
Cables, Wires - Management - Heat Shrink Tubing - DR-25-1/2-0-SP - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
DR-25-1/2-0-SP
Cables, Wires - Management - Heat Shrink Tubing DR-25-1/2-0-SP
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1334638-DR-25-1/2-0- SP Category: Cables, Wires - Management>Heat Shrink Tubing Packaging: Spool Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Chemical Resistant, Heat Resistant, Fluid Resistant, Flame Retardant, Fuel Resistant, Oil Resistant Length: 150.0' (45.7m) Standard Package: 1 Material: Elastomer, Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.500" (12.70mm) Inner Diameter - Recovered: 0.250" (6.35mm) Recovered Wall Thickness: 0.048" (1.22mm) Shrink Temperature: 150°C Temperature Range - Operating: -75°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Other Part Number: A124387-150 Base Product Number: DR-25 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1334638-DR-25-1/2-0-SP
Category: Cables, Wires - Management>Heat Shrink Tubing
Packaging: Spool
Type: Tubing, Flexible
Color: Black
Features: Abrasion Resistant, Chemical Resistant, Heat Resistant, Fluid Resistant, Flame Retardant, Fuel Resistant, Oil Resistant
Length: 150.0' (45.7m)
Standard Package: 1
Material: Elastomer, Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.500" (12.70mm)
Inner Diameter - Recovered: 0.250" (6.35mm)
Recovered Wall Thickness: 0.048" (1.22mm)
Shrink Temperature: 150°C
Temperature Range - Operating: -75°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Other Part Number: A124387-150
Base Product Number: DR-25
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TUBING, HEAT-SHRINK, ELASTOMER, 1/2 IN., FLAME-RETARDANT - 70100904 - Allied Electronics, Inc.
Fort Worth, TX, USA
TUBING, HEAT-SHRINK, ELASTOMER, 1/2 IN., FLAME-RETARDANT
70100904
TUBING, HEAT-SHRINK, ELASTOMER, 1/2 IN., FLAME-RETARDANT 70100904
TUBING, HEAT-SHRINK, ELASTOMER, 1/2 IN., FLAME-RETARDANT

TUBING, HEAT-SHRINK, ELASTOMER, 1/2 IN., FLAME-RETARDANT

Supplier's Site
Heat Shrink Tubing, 12.7Mm Id, Elastomer, Black, Per Ft; Shrink Ratio Raychem Te Connectivity - 20K7145 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Elastomer, Black, Per Ft; Shrink Ratio Raychem Te Connectivity
20K7145
Heat Shrink Tubing, 12.7Mm Id, Elastomer, Black, Per Ft; Shrink Ratio Raychem Te Connectivity 20K7145
HEAT SHRINK TUBING, 12.7MM ID, ELASTOMER, BLACK, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, ELASTOMER, BLACK, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 2440832 DR-25-1/2-0-SP DR-25-1/2-0-SP A124387-150-ND DR-25-1/2-0-SP 70100904 20K7145
Product Name Heat Shrink Tubing DIESEL RESISTANT HS 1/2"-150FT SP, M23053/16-003-0 shrink tube Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing TUBING, HEAT-SHRINK, ELASTOMER, 1/2 IN., FLAME-RETARDANT Heat Shrink Tubing, 12.7Mm Id, Elastomer, Black, Per Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.5000 inch (12.7 mm) 0.5000 inch (12.7 mm) 0.5000 inch (12.7 mm)
Length 1181 inch (30000 mm) 1800 inch (45720 mm) 1800 inch (45720 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G1-G12-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details