Win Source Part Number: 1018334-202A142-25-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202A1
Type: Boot
Color: Black
Features: Fluid Resistant
Package: Bulk
Standard Package: 1
Shell Size - Insert: 42
Material: Elastomer, Semi-Rigid
Large Diameter Supplied: 1.220" (30.99mm)
Large Diameter Recovered: 0.701" (17.81mm)
Small Diameter Supplied: 1.220" (30.99mm)
Small Diameter Recovered: 0.291" (7.39mm)
Large Recovered Length: 1.402" (35.61mm)
Small Recovered Length: 0.870" (22.10mm)
Total Length Recovered: 2.630" (66.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 806698-000-ND,806698
Base Product Number: 202A142
Heat Shrink Boot Black 42
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 202A142-25-0 | 202A142-25-0 | 202A142-25-0-ND |
| Product Name | Cables, Wires - Management - Heat Shrink Boots, Caps | shrink tube | Heat Shrink Boots, Caps |
| Sleeving | Shrink Tubing | Shrink Tubing |