TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps SSC-3/239

Description
Win Source Part Number: 1202281-SSC-3/239 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: * Package: Bulk Standard Package: 20 Alternative Parts (Cross-Reference): 470353-001; SSC3/239; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8546.90.0000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 470353-001,-470353-0 01-SI,-470353-001-SI -ND,-SSC-3/239-SI Base Product Number: SSC
Request a Quote
Description
Win Source Part Number: 1202281-SSC-3/239 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: * Package: Bulk Standard Package: 20 Alternative Parts (Cross-Reference): 470353-001; SSC3/239; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8546.90.0000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 470353-001,-470353-0 01-SI,-470353-001-SI -ND,-SSC-3/239-SI Base Product Number: SSC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
SSC-3/239
Cables, Wires - Management - Heat Shrink Boots, Caps SSC-3/239
Win Source Part Number: 1202281-SSC-3/239 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: * Package: Bulk Standard Package: 20 Alternative Parts (Cross-Reference): 470353-001; SSC3/239; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8546.90.0000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 470353-001,-470353-0 01-SI,-470353-001-SI -ND,-SSC-3/239-SI Base Product Number: SSC

Win Source Part Number: 1202281-SSC-3/239
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: *
Package: Bulk
Standard Package: 20
Alternative Parts (Cross-Reference): 470353-001; SSC3/239;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8546.90.0000
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 470353-001,-470353-001-SI,-470353-001-SI-ND,-SSC-3/239-SI
Base Product Number: SSC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number SSC-3/239
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S8-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details