Heat Shrink Boot Black 21
Win Source Part Number: 1034403-202D921-12-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202D9
Type: Boot
Color: Black
Features: Flame Retardant, Fluid Resistant, Fuel Resistant, Heat Resistant, Lip
Package: Bulk
Standard Package: 1
Shell Size - Insert: 21
Material: Fluoroelastomer (FKM), Flexible, Irradiated
Large Diameter Supplied: 0.760" (19.30mm)
Large Diameter Recovered: 0.512" (13.00mm)
Small Diameter Supplied: 0.177" (4.50mm)
Small Diameter Recovered: 0.083" (2.11mm)
Large Recovered Length: 0.618" (15.70mm)
Small Recovered Length: 1.480" (37.59mm)
Total Length Recovered: 2.370" (60.20mm)
Alternative Parts (Cross-Reference): 202D921-12-0202D921-
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 811183000,811183-000
Base Product Number: 202D921
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | A132210-ND | 202D921-12-0 |
| Product Name | Heat Shrink Boots, Caps | Cables, Wires - Management - Heat Shrink Boots, Caps |
| Material | Fluoroelastomer (FKM), Flexible, Irradiated | Fluoroelastomer (FKM), Flexible, Irradiated |