TE Connectivity ™ Cables, Wires - Management - Heat Shrink Tubing MIL-LT-1/4-2-STK

Description
Win Source Part Number: 1016164-MIL-LT-1/4-2 -STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit MIL-LT Type: Tubing, Flexible Color: Red Features: Flame Retardant Package: Bulk Length: 4.00' (1.22m) Standard Package: 1,000 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.250" (6.35mm) Inner Diameter - Recovered: 0.125" (3.18mm) Recovered Wall Thickness: 0.025" (0.64mm) Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 5842292002 Base Product Number: MIL-LT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1016164-MIL-LT-1/4-2 -STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit MIL-LT Type: Tubing, Flexible Color: Red Features: Flame Retardant Package: Bulk Length: 4.00' (1.22m) Standard Package: 1,000 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.250" (6.35mm) Inner Diameter - Recovered: 0.125" (3.18mm) Recovered Wall Thickness: 0.025" (0.64mm) Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 5842292002 Base Product Number: MIL-LT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
MIL-LT-1/4-2-STK
Cables, Wires - Management - Heat Shrink Tubing MIL-LT-1/4-2-STK
Win Source Part Number: 1016164-MIL-LT-1/4-2 -STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit MIL-LT Type: Tubing, Flexible Color: Red Features: Flame Retardant Package: Bulk Length: 4.00' (1.22m) Standard Package: 1,000 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.250" (6.35mm) Inner Diameter - Recovered: 0.125" (3.18mm) Recovered Wall Thickness: 0.025" (0.64mm) Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 5842292002 Base Product Number: MIL-LT Product Status: Obsolete

Win Source Part Number: 1016164-MIL-LT-1/4-2-STK
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Thermofit MIL-LT
Type: Tubing, Flexible
Color: Red
Features: Flame Retardant
Package: Bulk
Length: 4.00' (1.22m)
Standard Package: 1,000
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.250" (6.35mm)
Inner Diameter - Recovered: 0.125" (3.18mm)
Recovered Wall Thickness: 0.025" (0.64mm)
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 5842292002
Base Product Number: MIL-LT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number MIL-LT-1/4-2-STK
Product Name Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details