Win Source Part Number: 996094-202D211-4-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202D2
Type: Boot
Color: Black
Features: Flame Retardant, Fluid Resistant, Heat Resistant, Lip
Package: Bulk
Standard Package: 1
Shell Size - Insert: 11
Material: Polyolefin (PO), Flexible, Irradiated
Large Diameter Supplied: 0.882" (22.40mm)
Large Diameter Recovered: 0.449" (11.40mm)
Small Diameter Supplied: 0.882" (22.40mm)
Small Diameter Recovered: 0.252" (6.40mm)
Large Recovered Length: 0.559" (14.20mm)
Small Recovered Length: 3.402" (86.41mm)
Total Length Recovered: 4.169" (105.89mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 202D21140,202D211-4-
Base Product Number: 202D211
Heat Shrink Boot Black 11
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 202D211-4-0 | A101239-ND |
| Product Name | Cables, Wires - Management - Heat Shrink Boots, Caps | Heat Shrink Boots, Caps |
| Sleeving | Shrink Tubing |