Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1334650-RNF-3000-12/
Category: Cables, Wires - Management>Heat Shrink Tubing
Packaging: Spool
Type: Tubing, Flexible
Color: Green
Features: Flame Retardant
Standard Package: 150
Material: Polyolefin (PO)
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 0.472" (11.99mm)
Inner Diameter - Recovered: 0.157" (3.99mm)
Recovered Wall Thickness: 0.030" (0.76mm)
Shrink Temperature: 80°C
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Other Part Number: 4769984001
Base Product Number: RNF-3000
RoHS Status: ROHS3 Compliant
"Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 3 to 1 Green"
HEAT-SHRINK TUBING, 3:1, GRN, 12MM ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | RNF-3000-12/4-5-SP | RNF-3000-12/4-5-SP-ND | 34AH1904 |
| Product Name | Cables, Wires - Management - Heat Shrink Tubing | Heat Shrink Tubing | Heat-Shrink Tubing, 3 Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |