Win Source Part Number: 1315892-322A412-100-
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 322A4
Type: Boot, Transition - Side Breakout, 90°
Package: Bulk
Shell Size - Insert: 12
Material: Zerohal™
Large Diameter Supplied: 0.697" (17.70mm)
Large Diameter Recovered: 0.350" (8.89mm)
Small Diameter Supplied: 0.398" (10.11mm)
Small Diameter Recovered: 0.201" (5.11mm)
Large Recovered Length: 0.929" (23.60mm)
Small Recovered Length: 0.929" (23.60mm)
Total Length Recovered: 1.870" (47.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: 322A412
| Win Source Electronics | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 322A412-100-00/180-0 |
| Product Name | Cables, Wires - Management - Heat Shrink Boots, Caps |
| Sleeving | Shrink Tubing |