Win Source Part Number: 1035115-202D185-12-1
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202D1
Type: Boot
Color: Black
Package: Bulk
Standard Package: 1
Material: Fluoroelastomer (FKM), Flexible
Large Diameter Supplied: 2.600" (66.04mm)
Large Diameter Recovered: 1.750" (44.45mm)
Small Diameter Supplied: 1.799" (45.69mm)
Small Diameter Recovered: 0.800" (20.32mm)
Large Recovered Length: 1.709" (43.41mm)
Small Recovered Length: 1.902" (48.31mm)
Total Length Recovered: 4.902" (124.51mm)
Alternative Parts (Cross-Reference): 202D185-12-10-081136
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 811360-000
Base Product Number: 202D185
| Win Source Electronics | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 202D185-12-10-0 |
| Product Name | Cables, Wires - Management - Heat Shrink Boots, Caps |
| Sleeving | Shrink Tubing |