TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 342A124-12-0

Description
Win Source Part Number: 1041945-342A124-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 342A1 Type: Boot, Transition - Side Breakout, 45° Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 24 Material: Fluoroelastomer (FKM), Flexible Large Diameter Supplied: 1.060" (26.92mm) Large Diameter Recovered: 0.488" (12.40mm) Small Diameter Supplied: 0.520" (13.21mm) Small Diameter Recovered: 0.240" (6.10mm) Large Recovered Length: 1.661" (42.19mm) Small Recovered Length: 1.681" (42.70mm) Total Length Recovered: 3.539" (89.89mm) Alternative Parts (Cross-Reference): 342A124-12-0821029-0 00; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 821029-000 Base Product Number: 342A124
Request a Quote Datasheet
Description
Win Source Part Number: 1041945-342A124-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 342A1 Type: Boot, Transition - Side Breakout, 45° Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 24 Material: Fluoroelastomer (FKM), Flexible Large Diameter Supplied: 1.060" (26.92mm) Large Diameter Recovered: 0.488" (12.40mm) Small Diameter Supplied: 0.520" (13.21mm) Small Diameter Recovered: 0.240" (6.10mm) Large Recovered Length: 1.661" (42.19mm) Small Recovered Length: 1.681" (42.70mm) Total Length Recovered: 3.539" (89.89mm) Alternative Parts (Cross-Reference): 342A124-12-0821029-0 00; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 821029-000 Base Product Number: 342A124
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
342A124-12-0
Cables, Wires - Management - Heat Shrink Boots, Caps 342A124-12-0
Win Source Part Number: 1041945-342A124-12-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 342A1 Type: Boot, Transition - Side Breakout, 45° Color: Black Package: Bulk Standard Package: 1 Shell Size - Insert: 24 Material: Fluoroelastomer (FKM), Flexible Large Diameter Supplied: 1.060" (26.92mm) Large Diameter Recovered: 0.488" (12.40mm) Small Diameter Supplied: 0.520" (13.21mm) Small Diameter Recovered: 0.240" (6.10mm) Large Recovered Length: 1.661" (42.19mm) Small Recovered Length: 1.681" (42.70mm) Total Length Recovered: 3.539" (89.89mm) Alternative Parts (Cross-Reference): 342A124-12-0821029-0 00; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 821029-000 Base Product Number: 342A124

Win Source Part Number: 1041945-342A124-12-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 342A1
Type: Boot, Transition - Side Breakout, 45°
Color: Black
Package: Bulk
Standard Package: 1
Shell Size - Insert: 24
Material: Fluoroelastomer (FKM), Flexible
Large Diameter Supplied: 1.060" (26.92mm)
Large Diameter Recovered: 0.488" (12.40mm)
Small Diameter Supplied: 0.520" (13.21mm)
Small Diameter Recovered: 0.240" (6.10mm)
Large Recovered Length: 1.661" (42.19mm)
Small Recovered Length: 1.681" (42.70mm)
Total Length Recovered: 3.539" (89.89mm)
Alternative Parts (Cross-Reference): 342A124-12-0821029-000;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 821029-000
Base Product Number: 342A124

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 342A124-12-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - VMPAC-ZAH-46 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details