TE Connectivity Cables, Wires - Management - Heat Shrink Tubing ES2000-NO.3-B8-0-150MM

Description
Win Source Part Number: 1047935-ES2000-NO.3- B8-0-150MM Category: Cables, Wires - Management>Heat Shrink Tubing Series: ES2000 Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant, Strain Resistant Package: Bulk Length: 0.492' (150.00mm, 5.91") Standard Package: 750 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 0.427" (10.85mm) Inner Diameter - Recovered: 0.095" (2.41mm) Recovered Wall Thickness: 0.075" (1.91mm) Shrink Temperature: 110°C Temperature Range - Operating: -40°C ~ 130°C Alternative Parts (Cross-Reference): ES2000-NO.3-B8-0-150 MM121397P029; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Shelf Life: 36 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 121397P029 Base Product Number: ES2000
Request a Quote Datasheet
Description
Win Source Part Number: 1047935-ES2000-NO.3- B8-0-150MM Category: Cables, Wires - Management>Heat Shrink Tubing Series: ES2000 Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant, Strain Resistant Package: Bulk Length: 0.492' (150.00mm, 5.91") Standard Package: 750 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 0.427" (10.85mm) Inner Diameter - Recovered: 0.095" (2.41mm) Recovered Wall Thickness: 0.075" (1.91mm) Shrink Temperature: 110°C Temperature Range - Operating: -40°C ~ 130°C Alternative Parts (Cross-Reference): ES2000-NO.3-B8-0-150 MM121397P029; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Shelf Life: 36 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 121397P029 Base Product Number: ES2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
ES2000-NO.3-B8-0-150MM
Cables, Wires - Management - Heat Shrink Tubing ES2000-NO.3-B8-0-150MM
Win Source Part Number: 1047935-ES2000-NO.3- B8-0-150MM Category: Cables, Wires - Management>Heat Shrink Tubing Series: ES2000 Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant, Strain Resistant Package: Bulk Length: 0.492' (150.00mm, 5.91") Standard Package: 750 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 0.427" (10.85mm) Inner Diameter - Recovered: 0.095" (2.41mm) Recovered Wall Thickness: 0.075" (1.91mm) Shrink Temperature: 110°C Temperature Range - Operating: -40°C ~ 130°C Alternative Parts (Cross-Reference): ES2000-NO.3-B8-0-150 MM121397P029; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Shelf Life: 36 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 121397P029 Base Product Number: ES2000

Win Source Part Number: 1047935-ES2000-NO.3-B8-0-150MM
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: ES2000
Type: Tubing, Semi Rigid
Color: Black
Features: Abrasion Resistant, Adhesive Lined, Flame Retardant, Fluid Resistant, Strain Resistant
Package: Bulk
Length: 0.492' (150.00mm, 5.91")
Standard Package: 750
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 4 to 1
Inner Diameter - Supplied: 0.427" (10.85mm)
Inner Diameter - Recovered: 0.095" (2.41mm)
Recovered Wall Thickness: 0.075" (1.91mm)
Shrink Temperature: 110°C
Temperature Range - Operating: -40°C ~ 130°C
Alternative Parts (Cross-Reference): ES2000-NO.3-B8-0-150MM121397P029;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Shelf Life: 36 Months
Storage/Refrigeration Temperature: 32°F ~ 95°F (0°C ~ 35°C)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 121397P029
Base Product Number: ES2000

Buy Now Datasheet
Heat Shrink Tubing - ES2000-NO.3-B8-0-150MM-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
ES2000-NO.3-B8-0-150MM-ND
Heat Shrink Tubing ES2000-NO.3-B8-0-150MM-ND
"Heat Shrink Tubing, Semi Rigid 0.427"" (10.85mm) 4 to 1 Black 0.492' (150.00mm, 5.91"")"

"Heat Shrink Tubing, Semi Rigid 0.427"" (10.85mm) 4 to 1 Black 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number ES2000-NO.3-B8-0-150MM ES2000-NO.3-B8-0-150MM-ND
Product Name Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin (PO), Irradiated Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 024953N001 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details