TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 202D232-25-02-0

Description
Win Source Part Number: 1035736-202D232-25-0 2-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D2 Type: Boot Color: Black Features: Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resistant Package: Bulk Standard Package: 25 Shell Size - Insert: 32 Material: Elastomer, Semi-Rigid, Irradiated Large Diameter Supplied: 1.161" (29.49mm) Large Diameter Recovered: 0.740" (18.80mm) Small Diameter Supplied: 1.161" (29.49mm) Small Diameter Recovered: 0.331" (8.41mm) Total Length Recovered: 1.319" (33.50mm) Alternative Parts (Cross-Reference): 202D232-25-02-022550 7-000; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 225507-000 Base Product Number: 202D232
Request a Quote Datasheet
Description
Win Source Part Number: 1035736-202D232-25-0 2-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D2 Type: Boot Color: Black Features: Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resistant Package: Bulk Standard Package: 25 Shell Size - Insert: 32 Material: Elastomer, Semi-Rigid, Irradiated Large Diameter Supplied: 1.161" (29.49mm) Large Diameter Recovered: 0.740" (18.80mm) Small Diameter Supplied: 1.161" (29.49mm) Small Diameter Recovered: 0.331" (8.41mm) Total Length Recovered: 1.319" (33.50mm) Alternative Parts (Cross-Reference): 202D232-25-02-022550 7-000; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 225507-000 Base Product Number: 202D232
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
202D232-25-02-0
Cables, Wires - Management - Heat Shrink Boots, Caps 202D232-25-02-0
Win Source Part Number: 1035736-202D232-25-0 2-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D2 Type: Boot Color: Black Features: Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resistant Package: Bulk Standard Package: 25 Shell Size - Insert: 32 Material: Elastomer, Semi-Rigid, Irradiated Large Diameter Supplied: 1.161" (29.49mm) Large Diameter Recovered: 0.740" (18.80mm) Small Diameter Supplied: 1.161" (29.49mm) Small Diameter Recovered: 0.331" (8.41mm) Total Length Recovered: 1.319" (33.50mm) Alternative Parts (Cross-Reference): 202D232-25-02-022550 7-000; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 225507-000 Base Product Number: 202D232

Win Source Part Number: 1035736-202D232-25-02-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202D2
Type: Boot
Color: Black
Features: Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resistant
Package: Bulk
Standard Package: 25
Shell Size - Insert: 32
Material: Elastomer, Semi-Rigid, Irradiated
Large Diameter Supplied: 1.161" (29.49mm)
Large Diameter Recovered: 0.740" (18.80mm)
Small Diameter Supplied: 1.161" (29.49mm)
Small Diameter Recovered: 0.331" (8.41mm)
Total Length Recovered: 1.319" (33.50mm)
Alternative Parts (Cross-Reference): 202D232-25-02-0225507-000;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 225507-000
Base Product Number: 202D232

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 202D232-25-02-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-145-25-C34-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details