TE Connectivity ™ Cables, Wires - Management - Heat Shrink Tubing SCL-1/2-2-STK

Description
Win Source Part Number: 1228595-SCL-1/2-2-ST K Category: Cables, Wires - Management>Heat Shrink Tubing Series: SCL Type: Tubing, Semi Rigid Color: Red Features: Abrasion Resistant, Encapsulant Lined, Flex Resistant, Moisture Resistant, Splash Resistant, Strain Resistant, Vibration Resist Package: Bulk Length: 4.00' (1.22m) Standard Package: 125 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.500" (12.70mm) Inner Diameter - Recovered: 0.195" (4.95mm) Recovered Wall Thickness: 0.055" (1.40mm) Shrink Temperature: 125°C Temperature Range - Operating: -55°C ~ 110°C Alternative Parts (Cross-Reference): 5500852001; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Shelf Life: 144 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: NB25912001,-1162-NB2 5912001,484-SCL-1/2- 2-STK Base Product Number: SCL
Request a Quote
Description
Win Source Part Number: 1228595-SCL-1/2-2-ST K Category: Cables, Wires - Management>Heat Shrink Tubing Series: SCL Type: Tubing, Semi Rigid Color: Red Features: Abrasion Resistant, Encapsulant Lined, Flex Resistant, Moisture Resistant, Splash Resistant, Strain Resistant, Vibration Resist Package: Bulk Length: 4.00' (1.22m) Standard Package: 125 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.500" (12.70mm) Inner Diameter - Recovered: 0.195" (4.95mm) Recovered Wall Thickness: 0.055" (1.40mm) Shrink Temperature: 125°C Temperature Range - Operating: -55°C ~ 110°C Alternative Parts (Cross-Reference): 5500852001; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Shelf Life: 144 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: NB25912001,-1162-NB2 5912001,484-SCL-1/2- 2-STK Base Product Number: SCL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
SCL-1/2-2-STK
Cables, Wires - Management - Heat Shrink Tubing SCL-1/2-2-STK
Win Source Part Number: 1228595-SCL-1/2-2-ST K Category: Cables, Wires - Management>Heat Shrink Tubing Series: SCL Type: Tubing, Semi Rigid Color: Red Features: Abrasion Resistant, Encapsulant Lined, Flex Resistant, Moisture Resistant, Splash Resistant, Strain Resistant, Vibration Resist Package: Bulk Length: 4.00' (1.22m) Standard Package: 125 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.500" (12.70mm) Inner Diameter - Recovered: 0.195" (4.95mm) Recovered Wall Thickness: 0.055" (1.40mm) Shrink Temperature: 125°C Temperature Range - Operating: -55°C ~ 110°C Alternative Parts (Cross-Reference): 5500852001; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Shelf Life: 144 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: NB25912001,-1162-NB2 5912001,484-SCL-1/2- 2-STK Base Product Number: SCL

Win Source Part Number: 1228595-SCL-1/2-2-STK
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: SCL
Type: Tubing, Semi Rigid
Color: Red
Features: Abrasion Resistant, Encapsulant Lined, Flex Resistant, Moisture Resistant, Splash Resistant, Strain Resistant, Vibration Resist
Package: Bulk
Length: 4.00' (1.22m)
Standard Package: 125
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 0.500" (12.70mm)
Inner Diameter - Recovered: 0.195" (4.95mm)
Recovered Wall Thickness: 0.055" (1.40mm)
Shrink Temperature: 125°C
Temperature Range - Operating: -55°C ~ 110°C
Alternative Parts (Cross-Reference): 5500852001;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Shelf Life: 144 Months
Storage/Refrigeration Temperature: 32°F ~ 95°F (0°C ~ 35°C)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: NB25912001,-1162-NB25912001,484-SCL-1/2-2-STK
Base Product Number: SCL

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number SCL-1/2-2-STK
Product Name Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - VMPAC-ZAH-56 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details