TE Connectivity Cables, Wires - Management - Heat Shrink Tubing RNF-100-3/8-BK-STK

Description
Win Source Part Number: 1315765-RNF-100-3/8- BK-STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Black Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant Package: Bulk Length: 4.00' (1.22m) Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.375" (9.53mm) Inner Diameter - Recovered: 0.187" (4.75mm) Recovered Wall Thickness: 0.025" (0.64mm) Shrink Temperature: 95°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: RNF-100
Request a Quote Datasheet
Description
Win Source Part Number: 1315765-RNF-100-3/8- BK-STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Black Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant Package: Bulk Length: 4.00' (1.22m) Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.375" (9.53mm) Inner Diameter - Recovered: 0.187" (4.75mm) Recovered Wall Thickness: 0.025" (0.64mm) Shrink Temperature: 95°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: RNF-100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
RNF-100-3/8-BK-STK
Cables, Wires - Management - Heat Shrink Tubing RNF-100-3/8-BK-STK
Win Source Part Number: 1315765-RNF-100-3/8- BK-STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Black Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant Package: Bulk Length: 4.00' (1.22m) Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.375" (9.53mm) Inner Diameter - Recovered: 0.187" (4.75mm) Recovered Wall Thickness: 0.025" (0.64mm) Shrink Temperature: 95°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: RNF-100

Win Source Part Number: 1315765-RNF-100-3/8-BK-STK
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Thermofit RNF-100
Type: Tubing, Flexible
Color: Black
Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant
Package: Bulk
Length: 4.00' (1.22m)
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.375" (9.53mm)
Inner Diameter - Recovered: 0.187" (4.75mm)
Recovered Wall Thickness: 0.025" (0.64mm)
Shrink Temperature: 95°C
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: RNF-100

Buy Now Datasheet
shrink tube - RNF-100-3/8-BK-STK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Polyolefins ETC

Polyolefins ETC

Buy Now
Heat-Shrink Tube, Po, 9.5Mm, Black; Shrink Ratio Raychem Te Connectivity - 62AJ3655 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tube, Po, 9.5Mm, Black; Shrink Ratio Raychem Te Connectivity
62AJ3655
Heat-Shrink Tube, Po, 9.5Mm, Black; Shrink Ratio Raychem Te Connectivity 62AJ3655
HEAT-SHRINK TUBE, PO, 9.5MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.187"RoHS Compliant: Yes

HEAT-SHRINK TUBE, PO, 9.5MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.187"RoHS Compliant: Yes

Supplier's Site Datasheet
Tubing, Heat Shrink; 3/8 in. ID; 2:1 Shrink; 48 in. length; Black - 70101031 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Heat Shrink; 3/8 in. ID; 2:1 Shrink; 48 in. length; Black
70101031
Tubing, Heat Shrink; 3/8 in. ID; 2:1 Shrink; 48 in. length; Black 70101031
Single Wall Tubing, Polyolefin Material, 2:1 Shrink Ratio Applications. Designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles. Features 2:1 Shrink Ratio Superior Abrasion and Solvent Resistance When Compared with That of Many Flexible, General Purpose Polyolefin Tubings Excellent Physical, Chemical and Electrical Properties That Meet or Exceed Industrial and Military Standards for Highly Reliable, General Purpose Tubing Flexible, Thin-Wall, Flame-Retardant Polyolefin Tubing UL Recognized, CSA Certified Minimum Shrink Temperature: 95°C Minimum Full Recovery Temp.: 121°C Operating Temperature Range: –55°C to 135°C

Single Wall Tubing, Polyolefin Material, 2:1 Shrink Ratio
Applications. Designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles.
Features

  • 2:1 Shrink Ratio
  • Superior Abrasion and Solvent Resistance When Compared with That of Many Flexible, General Purpose Polyolefin Tubings
  • Excellent Physical, Chemical and Electrical Properties That Meet or Exceed Industrial and Military Standards for Highly Reliable, General Purpose Tubing
  • Flexible, Thin-Wall, Flame-Retardant Polyolefin Tubing
  • UL Recognized, CSA Certified
  • Minimum Shrink Temperature: 95°C
  • Minimum Full Recovery Temp.: 121°C
  • Operating Temperature Range: –55°C to 135°C
Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RNF-100-3/8-BK-STK RNF-100-3/8-BK-STK 62AJ3655 70101031
Product Name Cables, Wires - Management - Heat Shrink Tubing shrink tube Heat-Shrink Tube, Po, 9.5Mm, Black; Shrink Ratio Raychem Te Connectivity Tubing, Heat Shrink; 3/8 in. ID; 2:1 Shrink; 48 in. length; Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin (PO), Irradiated Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Tubing - 2672219 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2520 inch (6.4 mm)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details