TE Connectivity Heat Shrink Boots, Caps 202K111-25/225-0

Description
Heat Shrink Boot Black 11
Request a Quote Datasheet
Description
Heat Shrink Boot Black 11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots, Caps - A104744-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
A104744-ND
Heat Shrink Boots, Caps A104744-ND
Heat Shrink Boot Black 11

Heat Shrink Boot Black 11

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
202K111-25/225-0
Cables, Wires - Management - Heat Shrink Boots, Caps 202K111-25/225-0
Win Source Part Number: 1001195-202K111-25/2 25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202K1 Type: Boot Color: Black Features: Adhesive Coating, Fluid Resistant, Lip Package: Bulk Standard Package: 1 Shell Size - Insert: 11 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 0.670" (17.02mm) Large Diameter Recovered: 0.272" (6.91mm) Small Diameter Supplied: 0.670" (17.02mm) Small Diameter Recovered: 0.118" (3.00mm) Large Recovered Length: 0.941" (23.90mm) Small Recovered Length: 0.425" (10.80mm) Total Length Recovered: 1.540" (39.12mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 408452000,408452-000 ,A104744 Base Product Number: 202K111

Win Source Part Number: 1001195-202K111-25/225-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202K1
Type: Boot
Color: Black
Features: Adhesive Coating, Fluid Resistant, Lip
Package: Bulk
Standard Package: 1
Shell Size - Insert: 11
Material: Elastomer, Semi-Rigid
Large Diameter Supplied: 0.670" (17.02mm)
Large Diameter Recovered: 0.272" (6.91mm)
Small Diameter Supplied: 0.670" (17.02mm)
Small Diameter Recovered: 0.118" (3.00mm)
Large Recovered Length: 0.941" (23.90mm)
Small Recovered Length: 0.425" (10.80mm)
Total Length Recovered: 1.540" (39.12mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 408452000,408452-000,A104744
Base Product Number: 202K111

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Protective Sleeving Protective Sleeving
Product Number A104744-ND 202K111-25/225-0
Product Name Heat Shrink Boots, Caps Cables, Wires - Management - Heat Shrink Boots, Caps
Material Elastomer, Semi-Rigid Elastomer, Semi-Rigid
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S14-17-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details