TE Connectivity ™ Cables, Wires - Management - Heat Shrink Tubing MT2000-1.0-2-SP

Description
Win Source Part Number: 973213-MT2000-1.0-2- SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT2000 Type: Tubing, Semi Rigid Color: Red Features: Strain Resistant Package: Spool Standard Package: 1,250 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2.5 to 1 Inner Diameter - Supplied: 0.038" (0.97mm) Inner Diameter - Recovered: 0.018" (0.45mm) Recovered Wall Thickness: 0.010" (0.25mm) Shrink Temperature: 110°C Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: CN7868-000 Base Product Number: MT2000
Request a Quote Datasheet
Description
Win Source Part Number: 973213-MT2000-1.0-2- SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT2000 Type: Tubing, Semi Rigid Color: Red Features: Strain Resistant Package: Spool Standard Package: 1,250 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2.5 to 1 Inner Diameter - Supplied: 0.038" (0.97mm) Inner Diameter - Recovered: 0.018" (0.45mm) Recovered Wall Thickness: 0.010" (0.25mm) Shrink Temperature: 110°C Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: CN7868-000 Base Product Number: MT2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
MT2000-1.0-2-SP
Cables, Wires - Management - Heat Shrink Tubing MT2000-1.0-2-SP
Win Source Part Number: 973213-MT2000-1.0-2- SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT2000 Type: Tubing, Semi Rigid Color: Red Features: Strain Resistant Package: Spool Standard Package: 1,250 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2.5 to 1 Inner Diameter - Supplied: 0.038" (0.97mm) Inner Diameter - Recovered: 0.018" (0.45mm) Recovered Wall Thickness: 0.010" (0.25mm) Shrink Temperature: 110°C Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: CN7868-000 Base Product Number: MT2000

Win Source Part Number: 973213-MT2000-1.0-2-SP
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Altera™ MT2000
Type: Tubing, Semi Rigid
Color: Red
Features: Strain Resistant
Package: Spool
Standard Package: 1,250
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 2.5 to 1
Inner Diameter - Supplied: 0.038" (0.97mm)
Inner Diameter - Recovered: 0.018" (0.45mm)
Recovered Wall Thickness: 0.010" (0.25mm)
Shrink Temperature: 110°C
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CN7868-000
Base Product Number: MT2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number MT2000-1.0-2-SP
Product Name Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details