TE Connectivity Cables, Wires - Management - Heat Shrink Tubing MT5000-3/16-0-SP

Description
Win Source Part Number: 1119225-MT5000-3/16- 0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT5000 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Solvent Resistant, Strain Resistant Package: Spool Length: 1250.0' (381.0m) Standard Package: 1,250 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.187" (4.75mm) Inner Diameter - Recovered: 0.093" (2.36mm) Recovered Wall Thickness: 0.020" (0.51mm) Shrink Temperature: 90°C Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): 1210334001; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 1210334001,-12103340 01-SI Base Product Number: MT5000
Request a Quote Datasheet
Description
Win Source Part Number: 1119225-MT5000-3/16- 0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT5000 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Solvent Resistant, Strain Resistant Package: Spool Length: 1250.0' (381.0m) Standard Package: 1,250 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.187" (4.75mm) Inner Diameter - Recovered: 0.093" (2.36mm) Recovered Wall Thickness: 0.020" (0.51mm) Shrink Temperature: 90°C Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): 1210334001; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 1210334001,-12103340 01-SI Base Product Number: MT5000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
MT5000-3/16-0-SP
Cables, Wires - Management - Heat Shrink Tubing MT5000-3/16-0-SP
Win Source Part Number: 1119225-MT5000-3/16- 0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT5000 Type: Tubing, Flexible Color: Black Features: Abrasion Resistant, Solvent Resistant, Strain Resistant Package: Spool Length: 1250.0' (381.0m) Standard Package: 1,250 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.187" (4.75mm) Inner Diameter - Recovered: 0.093" (2.36mm) Recovered Wall Thickness: 0.020" (0.51mm) Shrink Temperature: 90°C Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): 1210334001; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 1210334001,-12103340 01-SI Base Product Number: MT5000

Win Source Part Number: 1119225-MT5000-3/16-0-SP
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Altera™ MT5000
Type: Tubing, Flexible
Color: Black
Features: Abrasion Resistant, Solvent Resistant, Strain Resistant
Package: Spool
Length: 1250.0' (381.0m)
Standard Package: 1,250
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.187" (4.75mm)
Inner Diameter - Recovered: 0.093" (2.36mm)
Recovered Wall Thickness: 0.020" (0.51mm)
Shrink Temperature: 90°C
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): 1210334001;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 1210334001,-1210334001-SI
Base Product Number: MT5000

Buy Now Datasheet
Heat Shrink Tubing - MT5000-3/16-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
MT5000-3/16-0-SP-ND
Heat Shrink Tubing MT5000-3/16-0-SP-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 1250.0' (381.0m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 1250.0' (381.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-MT5000-3/16-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-MT5000-3/16-0-SP-DS-ND
Heat Shrink Tubing 484-MT5000-3/16-0-SP-DS-ND
"HEATSHRINK 3/16"" BLACK FOOT"

"HEATSHRINK 3/16"" BLACK FOOT"

Buy Now Datasheet
Heat Shrink Tubing, 4.75Mm Id, Po, Blk; Shrink Ratio Raychem Te Connectivity - 43M6714 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Po, Blk; Shrink Ratio Raychem Te Connectivity
43M6714
Heat Shrink Tubing, 4.75Mm Id, Po, Blk; Shrink Ratio Raychem Te Connectivity 43M6714
HEAT SHRINK TUBING, 4.75MM ID, PO, BLK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.093"RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, PO, BLK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.093"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number MT5000-3/16-0-SP MT5000-3/16-0-SP-ND 43M6714
Product Name Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 4.75Mm Id, Po, Blk; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S12-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details