Win Source Part Number: 1041889-342A048-25-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 342A0
Type: Boot, Transition - Side Breakout, 45°
Color: Black
Package: Bulk
Standard Package: 25
Shell Size - Insert: 48
Material: Elastomer, Semi-Rigid
Large Diameter Supplied: 2.189" (55.60mm)
Large Diameter Recovered: 1.060" (26.92mm)
Small Diameter Supplied: 0.520" (13.21mm)
Small Diameter Recovered: 0.272" (6.91mm)
Large Recovered Length: 3.280" (83.31mm)
Small Recovered Length: 2.831" (71.91mm)
Total Length Recovered: 7.280" (184.91mm)
Alternative Parts (Cross-Reference): 342A048-25-0820148-0
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 820148-000
Base Product Number: 342A048
Heat Shrink Boot, Transition - Side Breakout, 45° Black 48
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 342A048-25-0 | 342A048-25-0-ND |
| Product Name | Cables, Wires - Management - Heat Shrink Boots, Caps | Heat Shrink Boots, Caps |
| Sleeving | Shrink Tubing |