TE Connectivity Heat Shrink Boots, Caps 204W511-25-0

Description
Heat Shrink Boot Black 11
Request a Quote Datasheet
Description
Heat Shrink Boot Black 11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots, Caps - A104854-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
A104854-ND
Heat Shrink Boots, Caps A104854-ND
Heat Shrink Boot Black 11

Heat Shrink Boot Black 11

Buy Now Datasheet
shrink tube - 204W511-25-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
204W511-25-0
shrink tube 204W511-25-0
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
204W511-25-0
Cables, Wires - Management - Heat Shrink Boots, Caps 204W511-25-0
Win Source Part Number: 1055062-204W511-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 204W5 Type: Boot Color: Black Package: Bulk Standard Package: 5 Shell Size - Insert: 11 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 0.941" (23.90mm) Large Diameter Recovered: 0.362" (9.19mm) Small Diameter Supplied: 0.630" (16.00mm) Small Diameter Recovered: 0.110" (2.79mm) Large Recovered Length: 0.830" (21.08mm) Small Recovered Length: 0.394" (10.01mm) Total Length Recovered: 1.496" (38.00mm) Alternative Parts (Cross-Reference): 204W511-25-0204W511- 25-0.; D83327-000; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: D83327000,A104854,D8 3327-000 Base Product Number: 204W511

Win Source Part Number: 1055062-204W511-25-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 204W5
Type: Boot
Color: Black
Package: Bulk
Standard Package: 5
Shell Size - Insert: 11
Material: Elastomer, Semi-Rigid
Large Diameter Supplied: 0.941" (23.90mm)
Large Diameter Recovered: 0.362" (9.19mm)
Small Diameter Supplied: 0.630" (16.00mm)
Small Diameter Recovered: 0.110" (2.79mm)
Large Recovered Length: 0.830" (21.08mm)
Small Recovered Length: 0.394" (10.01mm)
Total Length Recovered: 1.496" (38.00mm)
Alternative Parts (Cross-Reference): 204W511-25-0204W511-25-0.; D83327-000;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: D83327000,A104854,D83327-000
Base Product Number: 204W511

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A104854-ND 204W511-25-0 204W511-25-0
Product Name Heat Shrink Boots, Caps shrink tube Cables, Wires - Management - Heat Shrink Boots, Caps
Material Elastomer, Semi-Rigid Elastomer, Semi-Rigid
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers