TE Connectivity ™ Cables, Wires - Management - Heat Shrink Tubing PI0110-000

Description
Win Source Part Number: 1316217-PI0110-000 Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT-FEP Type: Tubing, Semi Rigid Color: Clear Features: Chemical Resistant, UV Resistant Package: Bulk Length: 4.00' (1.22m) Material: Fluorinated Ethylene Propylene (FEP) Shrinkage Ratio: 1.6 to 1 Inner Diameter - Supplied: 0.500" (12.70mm) Inner Diameter - Recovered: 0.300" (7.62mm) Recovered Wall Thickness: 0.015" (0.38mm) Shrink Temperature: 190°C Temperature Range - Operating: -70°C ~ 190°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: PI01
Request a Quote Datasheet
Description
Win Source Part Number: 1316217-PI0110-000 Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT-FEP Type: Tubing, Semi Rigid Color: Clear Features: Chemical Resistant, UV Resistant Package: Bulk Length: 4.00' (1.22m) Material: Fluorinated Ethylene Propylene (FEP) Shrinkage Ratio: 1.6 to 1 Inner Diameter - Supplied: 0.500" (12.70mm) Inner Diameter - Recovered: 0.300" (7.62mm) Recovered Wall Thickness: 0.015" (0.38mm) Shrink Temperature: 190°C Temperature Range - Operating: -70°C ~ 190°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: PI01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
PI0110-000
Cables, Wires - Management - Heat Shrink Tubing PI0110-000
Win Source Part Number: 1316217-PI0110-000 Category: Cables, Wires - Management>Heat Shrink Tubing Series: Altera™ MT-FEP Type: Tubing, Semi Rigid Color: Clear Features: Chemical Resistant, UV Resistant Package: Bulk Length: 4.00' (1.22m) Material: Fluorinated Ethylene Propylene (FEP) Shrinkage Ratio: 1.6 to 1 Inner Diameter - Supplied: 0.500" (12.70mm) Inner Diameter - Recovered: 0.300" (7.62mm) Recovered Wall Thickness: 0.015" (0.38mm) Shrink Temperature: 190°C Temperature Range - Operating: -70°C ~ 190°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: PI01

Win Source Part Number: 1316217-PI0110-000
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Altera™ MT-FEP
Type: Tubing, Semi Rigid
Color: Clear
Features: Chemical Resistant, UV Resistant
Package: Bulk
Length: 4.00' (1.22m)
Material: Fluorinated Ethylene Propylene (FEP)
Shrinkage Ratio: 1.6 to 1
Inner Diameter - Supplied: 0.500" (12.70mm)
Inner Diameter - Recovered: 0.300" (7.62mm)
Recovered Wall Thickness: 0.015" (0.38mm)
Shrink Temperature: 190°C
Temperature Range - Operating: -70°C ~ 190°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: PI01

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number PI0110-000
Product Name Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details