TE Connectivity ™ Cables, Wires - Management - Heat Shrink Tubing RT-1145-OX-40-0

Description
Win Source Part Number: 1083412-RT-1145-OX-4 0-0 Category: Cables, Wires - Management>Heat Shrink Tubing Series: RT-1145 Type: Tubing, Flexible Color: Black Package: Bulk Length: 0.333' (101.60mm, 4.00") Standard Package: 25 Material: Fluoroelastomer (FKM) Shrinkage Ratio: 3.6 to 1 Inner Diameter - Supplied: 1.250" (31.75mm) Inner Diameter - Recovered: 0.310" (7.87mm) Recovered Wall Thickness: 0.047" (1.19mm) Shrink Temperature: 175°C Temperature Range - Operating: -40°C ~ 200°C Alternative Parts (Cross-Reference): RT-1145-OX-40-0CR808 2-000; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CR8082-000 Base Product Number: RT-1145
Request a Quote Datasheet
Description
Win Source Part Number: 1083412-RT-1145-OX-4 0-0 Category: Cables, Wires - Management>Heat Shrink Tubing Series: RT-1145 Type: Tubing, Flexible Color: Black Package: Bulk Length: 0.333' (101.60mm, 4.00") Standard Package: 25 Material: Fluoroelastomer (FKM) Shrinkage Ratio: 3.6 to 1 Inner Diameter - Supplied: 1.250" (31.75mm) Inner Diameter - Recovered: 0.310" (7.87mm) Recovered Wall Thickness: 0.047" (1.19mm) Shrink Temperature: 175°C Temperature Range - Operating: -40°C ~ 200°C Alternative Parts (Cross-Reference): RT-1145-OX-40-0CR808 2-000; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CR8082-000 Base Product Number: RT-1145
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
RT-1145-OX-40-0
Cables, Wires - Management - Heat Shrink Tubing RT-1145-OX-40-0
Win Source Part Number: 1083412-RT-1145-OX-4 0-0 Category: Cables, Wires - Management>Heat Shrink Tubing Series: RT-1145 Type: Tubing, Flexible Color: Black Package: Bulk Length: 0.333' (101.60mm, 4.00") Standard Package: 25 Material: Fluoroelastomer (FKM) Shrinkage Ratio: 3.6 to 1 Inner Diameter - Supplied: 1.250" (31.75mm) Inner Diameter - Recovered: 0.310" (7.87mm) Recovered Wall Thickness: 0.047" (1.19mm) Shrink Temperature: 175°C Temperature Range - Operating: -40°C ~ 200°C Alternative Parts (Cross-Reference): RT-1145-OX-40-0CR808 2-000; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: CR8082-000 Base Product Number: RT-1145

Win Source Part Number: 1083412-RT-1145-OX-40-0
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: RT-1145
Type: Tubing, Flexible
Color: Black
Package: Bulk
Length: 0.333' (101.60mm, 4.00")
Standard Package: 25
Material: Fluoroelastomer (FKM)
Shrinkage Ratio: 3.6 to 1
Inner Diameter - Supplied: 1.250" (31.75mm)
Inner Diameter - Recovered: 0.310" (7.87mm)
Recovered Wall Thickness: 0.047" (1.19mm)
Shrink Temperature: 175°C
Temperature Range - Operating: -40°C ~ 200°C
Alternative Parts (Cross-Reference): RT-1145-OX-40-0CR8082-000;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: CR8082-000
Base Product Number: RT-1145

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number RT-1145-OX-40-0
Product Name Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S17-S14-17-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details