Win Source Part Number: 1054691-202D232-3/18
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202D2
Type: Boot
Color: Black
Features: Adhesive Coating, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resistant
Package: Bulk
Standard Package: 25
Shell Size - Insert: 32
Material: Polyolefin (PO), Semi-Rigid, Irradiated
Large Diameter Supplied: 1.161" (29.49mm)
Large Diameter Recovered: 0.740" (18.80mm)
Small Diameter Supplied: 1.161" (29.49mm)
Small Diameter Recovered: 0.331" (8.41mm)
Large Recovered Length: 0.610" (15.49mm)
Small Recovered Length: 4.441" (112.80mm)
Total Length Recovered: 5.461" (138.71mm)
Alternative Parts (Cross-Reference): 202D232-3/180-0202D2
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 257897-000
Base Product Number: 202D232
Heat Shrink Boot Black 32
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 202D232-3/180-0 | 202D232-3/180-0-ND |
| Product Name | Cables, Wires - Management - Heat Shrink Boots, Caps | Heat Shrink Boots, Caps |
| Sleeving | Shrink Tubing |