TE Connectivity ™ Cables, Wires - Management - Heat Shrink Tubing VPB-5/8-0SPCS5444

Description
Win Source Part Number: 963812-VPB-5/8-0SPCS 5444 Category: Cables, Wires - Management>Heat Shrink Tubing Series: VPB Type: Tubing, Flexible Color: Black Package: Spool Standard Package: 200 Material: Fluoroelastomer (FKM) Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.625" (15.88mm) Inner Diameter - Recovered: 0.312" (7.92mm) Recovered Wall Thickness: 0.042" (1.07mm) Shrink Temperature: 100°C Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): VPB-5/8-0SPCS5444558 0654008; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 5580654008 Base Product Number: VPB
Request a Quote Datasheet
Description
Win Source Part Number: 963812-VPB-5/8-0SPCS 5444 Category: Cables, Wires - Management>Heat Shrink Tubing Series: VPB Type: Tubing, Flexible Color: Black Package: Spool Standard Package: 200 Material: Fluoroelastomer (FKM) Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.625" (15.88mm) Inner Diameter - Recovered: 0.312" (7.92mm) Recovered Wall Thickness: 0.042" (1.07mm) Shrink Temperature: 100°C Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): VPB-5/8-0SPCS5444558 0654008; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 5580654008 Base Product Number: VPB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
VPB-5/8-0SPCS5444
Cables, Wires - Management - Heat Shrink Tubing VPB-5/8-0SPCS5444
Win Source Part Number: 963812-VPB-5/8-0SPCS 5444 Category: Cables, Wires - Management>Heat Shrink Tubing Series: VPB Type: Tubing, Flexible Color: Black Package: Spool Standard Package: 200 Material: Fluoroelastomer (FKM) Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.625" (15.88mm) Inner Diameter - Recovered: 0.312" (7.92mm) Recovered Wall Thickness: 0.042" (1.07mm) Shrink Temperature: 100°C Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): VPB-5/8-0SPCS5444558 0654008; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 5580654008 Base Product Number: VPB

Win Source Part Number: 963812-VPB-5/8-0SPCS5444
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: VPB
Type: Tubing, Flexible
Color: Black
Package: Spool
Standard Package: 200
Material: Fluoroelastomer (FKM)
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.625" (15.88mm)
Inner Diameter - Recovered: 0.312" (7.92mm)
Recovered Wall Thickness: 0.042" (1.07mm)
Shrink Temperature: 100°C
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): VPB-5/8-0SPCS54445580654008;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 5580654008
Base Product Number: VPB

Buy Now Datasheet
Heat Shrink Tubing - VPB-5/8-0SPCS5444-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VPB-5/8-0SPCS5444-ND
Heat Shrink Tubing VPB-5/8-0SPCS5444-ND
"Heat Shrink Tubing, Flexible 0.625"" (15.88mm) 2 to 1 Black"

"Heat Shrink Tubing, Flexible 0.625"" (15.88mm) 2 to 1 Black"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number VPB-5/8-0SPCS5444 VPB-5/8-0SPCS5444-ND
Product Name Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 2345904 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7520 inch (19.1 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details