TE Connectivity Heat Shrink Boots, Caps D-300-02

Description
Heat Shrink Cap, Splice Encapsulation Black
Request a Quote Datasheet
Description
Heat Shrink Cap, Splice Encapsulation Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots, Caps - A126005-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
A126005-ND
Heat Shrink Boots, Caps A126005-ND
Heat Shrink Cap, Splice Encapsulation Black

Heat Shrink Cap, Splice Encapsulation Black

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
D-300-02
Cables, Wires - Management - Heat Shrink Boots, Caps D-300-02
Win Source Part Number: 1184794-D-300-02 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: D-300 Type: Cap, Splice Encapsulation Color: Black Features: Flame Retardant, Sealing Sleeve Package: Bulk Standard Package: 1,000 Material: Polyolefin (PO), Irradiated Large Diameter Supplied: 0.250" (6.35mm) Large Diameter Recovered: 0.120" (3.05mm) Total Length Supplied: 1.098" (27.89mm) Alternative Parts (Cross-Reference): 610015-000; D-300-02.; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 610015-000,A126005,D -300-02-ND Base Product Number: D-300

Win Source Part Number: 1184794-D-300-02
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: D-300
Type: Cap, Splice Encapsulation
Color: Black
Features: Flame Retardant, Sealing Sleeve
Package: Bulk
Standard Package: 1,000
Material: Polyolefin (PO), Irradiated
Large Diameter Supplied: 0.250" (6.35mm)
Large Diameter Recovered: 0.120" (3.05mm)
Total Length Supplied: 1.098" (27.89mm)
Alternative Parts (Cross-Reference): 610015-000; D-300-02.;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 610015-000,A126005,D-300-02-ND
Base Product Number: D-300

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Protective Sleeving Protective Sleeving
Product Number A126005-ND D-300-02
Product Name Heat Shrink Boots, Caps Cables, Wires - Management - Heat Shrink Boots, Caps
Material Polyolefin Polyolefin (PO), Irradiated
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S22-S16-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details