TE Connectivity ™ Cables, Wires - Management - Heat Shrink Tubing RNF-100-2-OR-SP

Description
Win Source Part Number: 1051019-RNF-100-2-OR -SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Orange Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant Package: Spool Standard Package: 125 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 2.000" (50.80mm) Inner Diameter - Recovered: 1.000" (25.40mm) Recovered Wall Thickness: 0.045" (1.14mm) Shrink Temperature: 95°C Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): 1287114003; HSTT25-48-Q3; RNF-100-1/2-OR-SP; 9621714002; HSTT50-48-Q3; HSTT19-48-Q3CA4833-0 00; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: CA4833-000 Base Product Number: RNF-100
Request a Quote Datasheet
Description
Win Source Part Number: 1051019-RNF-100-2-OR -SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Orange Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant Package: Spool Standard Package: 125 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 2.000" (50.80mm) Inner Diameter - Recovered: 1.000" (25.40mm) Recovered Wall Thickness: 0.045" (1.14mm) Shrink Temperature: 95°C Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): 1287114003; HSTT25-48-Q3; RNF-100-1/2-OR-SP; 9621714002; HSTT50-48-Q3; HSTT19-48-Q3CA4833-0 00; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: CA4833-000 Base Product Number: RNF-100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
RNF-100-2-OR-SP
Cables, Wires - Management - Heat Shrink Tubing RNF-100-2-OR-SP
Win Source Part Number: 1051019-RNF-100-2-OR -SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Orange Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant Package: Spool Standard Package: 125 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 2.000" (50.80mm) Inner Diameter - Recovered: 1.000" (25.40mm) Recovered Wall Thickness: 0.045" (1.14mm) Shrink Temperature: 95°C Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): 1287114003; HSTT25-48-Q3; RNF-100-1/2-OR-SP; 9621714002; HSTT50-48-Q3; HSTT19-48-Q3CA4833-0 00; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: CA4833-000 Base Product Number: RNF-100

Win Source Part Number: 1051019-RNF-100-2-OR-SP
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Thermofit RNF-100
Type: Tubing, Flexible
Color: Orange
Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant
Package: Spool
Standard Package: 125
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 2.000" (50.80mm)
Inner Diameter - Recovered: 1.000" (25.40mm)
Recovered Wall Thickness: 0.045" (1.14mm)
Shrink Temperature: 95°C
Temperature Range - Operating: -55°C ~ 135°C
Alternative Parts (Cross-Reference): 1287114003; HSTT25-48-Q3; RNF-100-1/2-OR-SP; 9621714002; HSTT50-48-Q3; HSTT19-48-Q3CA4833-000;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CA4833-000
Base Product Number: RNF-100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number RNF-100-2-OR-SP
Product Name Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details