TE Connectivity Heat Shrink Tubing ES1000-NO.4B7X130MMCS7721

Description
"Heat Shrink Tubing, Semi Rigid 0.700"" (17.78mm) 4 to 1 Clear 0.427' (130.00mm, 5.12"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 0.700"" (17.78mm) 4 to 1 Clear 0.427' (130.00mm, 5.12"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - ES1000-NO.4B7X130MMCS7721-ND - DigiKey
Thief River Falls, MN, United States
"Heat Shrink Tubing, Semi Rigid 0.700"" (17.78mm) 4 to 1 Clear 0.427' (130.00mm, 5.12"")"

"Heat Shrink Tubing, Semi Rigid 0.700"" (17.78mm) 4 to 1 Clear 0.427' (130.00mm, 5.12"")"

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
ES1000-NO.4B7X130MMCS7721
Cables, Wires - Management - Heat Shrink Tubing ES1000-NO.4B7X130MMCS7721
Win Source Part Number: 1053371-ES1000-NO.4B 7X130MMCS7721 Category: Cables, Wires - Management>Heat Shrink Tubing Series: ES1000 Type: Tubing, Semi Rigid Color: Clear Features: Abrasion Resistant, Adhesive Lined, Fluid Resistant Package: Bulk Length: 0.427' (130.00mm, 5.12") Standard Package: 500 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 0.700" (17.78mm) Inner Diameter - Recovered: 0.175" (4.45mm) Recovered Wall Thickness: 0.095" (2.41mm) Shrink Temperature: 110°C Temperature Range - Operating: -40°C ~ 130°C Alternative Parts (Cross-Reference): ES1000-NO.4B7X130MMC S7721E84631-000; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Shelf Life: 36 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: E84631-000 Base Product Number: ES1000 Product Status: Obsolete

Win Source Part Number: 1053371-ES1000-NO.4B7X130MMCS7721
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: ES1000
Type: Tubing, Semi Rigid
Color: Clear
Features: Abrasion Resistant, Adhesive Lined, Fluid Resistant
Package: Bulk
Length: 0.427' (130.00mm, 5.12")
Standard Package: 500
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 4 to 1
Inner Diameter - Supplied: 0.700" (17.78mm)
Inner Diameter - Recovered: 0.175" (4.45mm)
Recovered Wall Thickness: 0.095" (2.41mm)
Shrink Temperature: 110°C
Temperature Range - Operating: -40°C ~ 130°C
Alternative Parts (Cross-Reference): ES1000-NO.4B7X130MMCS7721E84631-000;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Shelf Life: 36 Months
Storage/Refrigeration Temperature: 32°F ~ 95°F (0°C ~ 35°C)
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: E84631-000
Base Product Number: ES1000
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Protective Sleeving Protective Sleeving
Product Number ES1000-NO.4B7X130MMCS7721-ND ES1000-NO.4B7X130MMCS7721
Product Name Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G12-G38-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details