Win Source Part Number: 1167326-222K174-100/
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 222K1
Type: Boot - 90°
Color: Black
Package: Bulk
Standard Package: 1
Shell Size - Insert: 74
Material: Polyolefin (PO), Semi-Flexible, Halogen Free
Large Diameter Supplied: 2.050" (52.07mm)
Large Diameter Recovered: 1.380" (35.05mm)
Small Diameter Supplied: 1.540" (39.12mm)
Small Diameter Recovered: 0.620" (15.75mm)
Large Recovered Length: 3.050" (77.47mm)
Small Recovered Length: 1.770" (44.96mm)
Total Length Recovered: 3.150" (80.01mm)
Alternative Parts (Cross-Reference): 610643-000;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 610643-000
Base Product Number: 222K174
| Win Source Electronics | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 222K174-100/86-0 |
| Product Name | Cables, Wires - Management - Heat Shrink Boots, Caps |
| Sleeving | Shrink Tubing |