Heat Shrink Boot, Transition - Breakout, 2:1 Black
Win Source Part Number: 1054838-D14-30FR
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Chem-X D
Color: Black
Features: Abrasion Resistant, Adhesive Coating, Corrosion Resistant, Flame Retardant, Weather Resistant
Package: Bulk
Standard Package: 25
Material: Polyolefin (PO), Semi-Rigid
Large Diameter Supplied: 1.181" (30.00mm)
Large Diameter Recovered: 0.600" (15.24mm)
Small Diameter Supplied: 0.512" (13.00mm)
Small Diameter Recovered: 0.170" (4.32mm)
Large Recovered Length: 2.520" (64.01mm)
Small Recovered Length: 1.000" (25.40mm)
Alternative Parts (Cross-Reference): D14-30FRD-14-30FR; D45495-001;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: D45495-001
Base Product Number: D143
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | D14-30FR-ND | D14-30FR |
| Product Name | Heat Shrink Boots, Caps | Cables, Wires - Management - Heat Shrink Boots, Caps |
| Material | Polyolefin | Polyolefin (PO), Semi-Rigid |