TE Connectivity Cables, Wires - Management - Heat Shrink Tubing BSTS-04X4

Description
Win Source Part Number: 1097272-BSTS-04X4 Category: Cables, Wires - Management>Heat Shrink Tubing Series: BSTS Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Fluid Resistant Package: Bulk Length: 4.00' (1.22m) Standard Package: 20 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.400" (10.16mm) Inner Diameter - Recovered: 0.150" (3.81mm) Recovered Wall Thickness: 0.070" (1.78mm) Shrink Temperature: 90°C Temperature Range - Operating: -55°C ~ 110°C Alternative Parts (Cross-Reference): SST-48-04/FR/97; ATUM-8/2-0-STK; ATUM-9/3-0-STK; HSTT38-48-Q; HSTT50-48-5; HSTT50-48-QBSTS04X4; CB5004-000; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Shelf Life: 144 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: CB5004-000,-BSTS-04X 4-SI,Q8773843 Base Product Number: BSTS
Request a Quote Datasheet
Description
Win Source Part Number: 1097272-BSTS-04X4 Category: Cables, Wires - Management>Heat Shrink Tubing Series: BSTS Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Fluid Resistant Package: Bulk Length: 4.00' (1.22m) Standard Package: 20 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.400" (10.16mm) Inner Diameter - Recovered: 0.150" (3.81mm) Recovered Wall Thickness: 0.070" (1.78mm) Shrink Temperature: 90°C Temperature Range - Operating: -55°C ~ 110°C Alternative Parts (Cross-Reference): SST-48-04/FR/97; ATUM-8/2-0-STK; ATUM-9/3-0-STK; HSTT38-48-Q; HSTT50-48-5; HSTT50-48-QBSTS04X4; CB5004-000; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Shelf Life: 144 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: CB5004-000,-BSTS-04X 4-SI,Q8773843 Base Product Number: BSTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
BSTS-04X4
Cables, Wires - Management - Heat Shrink Tubing BSTS-04X4
Win Source Part Number: 1097272-BSTS-04X4 Category: Cables, Wires - Management>Heat Shrink Tubing Series: BSTS Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Fluid Resistant Package: Bulk Length: 4.00' (1.22m) Standard Package: 20 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.400" (10.16mm) Inner Diameter - Recovered: 0.150" (3.81mm) Recovered Wall Thickness: 0.070" (1.78mm) Shrink Temperature: 90°C Temperature Range - Operating: -55°C ~ 110°C Alternative Parts (Cross-Reference): SST-48-04/FR/97; ATUM-8/2-0-STK; ATUM-9/3-0-STK; HSTT38-48-Q; HSTT50-48-5; HSTT50-48-QBSTS04X4; CB5004-000; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Shelf Life: 144 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: CB5004-000,-BSTS-04X 4-SI,Q8773843 Base Product Number: BSTS

Win Source Part Number: 1097272-BSTS-04X4
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: BSTS
Type: Tubing, Semi Rigid
Color: Black
Features: Abrasion Resistant, Fluid Resistant
Package: Bulk
Length: 4.00' (1.22m)
Standard Package: 20
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 0.400" (10.16mm)
Inner Diameter - Recovered: 0.150" (3.81mm)
Recovered Wall Thickness: 0.070" (1.78mm)
Shrink Temperature: 90°C
Temperature Range - Operating: -55°C ~ 110°C
Alternative Parts (Cross-Reference): SST-48-04/FR/97; ATUM-8/2-0-STK; ATUM-9/3-0-STK; HSTT38-48-Q; HSTT50-48-5; HSTT50-48-QBSTS04X4; CB5004-000;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Shelf Life: 144 Months
Storage/Refrigeration Temperature: 32°F ~ 95°F (0°C ~ 35°C)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CB5004-000,-BSTS-04X4-SI,Q8773843
Base Product Number: BSTS

Buy Now Datasheet
Heat Shrink Tubing - BSTS-04X4-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
BSTS-04X4-ND
Heat Shrink Tubing BSTS-04X4-ND
"Heat Shrink Tubing, Semi Rigid 0.400"" (10.16mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi Rigid 0.400"" (10.16mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing - 2027681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2027681
Heat Shrink Tubing 2027681
Thick wall heatshrink tubing,10.2mm i/d

Thick wall heatshrink tubing,10.2mm i/d

Supplier's Site
Heat Shrink Tubing, 10.16Mm Id, Po, Blk, 4Ft; Shrink Ratio Raychem Te Connectivity - 42M1306 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 10.16Mm Id, Po, Blk, 4Ft; Shrink Ratio Raychem Te Connectivity
42M1306
Heat Shrink Tubing, 10.16Mm Id, Po, Blk, 4Ft; Shrink Ratio Raychem Te Connectivity 42M1306
HEAT SHRINK TUBING, 10.16MM ID, PO, BLK, 4FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.401"; I.D. Supplied - Metric:10.16mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.94ft; Length - Metric:1.22m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 10.16MM ID, PO, BLK, 4FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.401"; I.D. Supplied - Metric:10.16mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:3.94ft; Length - Metric:1.22m; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number BSTS-04X4 BSTS-04X4-ND 2027681 42M1306
Product Name Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 10.16Mm Id, Po, Blk, 4Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Tigerflex® 3 in. Fits Hose (ID) White Banding Coil|Master File - BCWF3 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 3 inch (76.2 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details