TE Connectivity Heat Shrink Boots, Caps 222D932-25-0

Description
Heat Shrink Boot - 90° Black 32
Request a Quote Datasheet
Description
Heat Shrink Boot - 90° Black 32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots, Caps - 222D932-25-0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
222D932-25-0-ND
Heat Shrink Boots, Caps 222D932-25-0-ND
Heat Shrink Boot - 90° Black 32

Heat Shrink Boot - 90° Black 32

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
222D932-25-0
Cables, Wires - Management - Heat Shrink Boots, Caps 222D932-25-0
Win Source Part Number: 1200976-222D932-25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 222D9 Type: Boot - 90° Color: Black Features: Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resistant Package: Bulk Standard Package: 1 Shell Size - Insert: 32 Material: Elastomer, Semi-Rigid, Irradiated Large Diameter Supplied: 1.030" (26.16mm) Large Diameter Recovered: 0.752" (19.10mm) Small Diameter Supplied: 0.300" (7.62mm) Small Diameter Recovered: 0.102" (2.59mm) Large Recovered Length: 0.710" (18.03mm) Small Recovered Length: 1.150" (29.21mm) Total Length Recovered: 2.650" (67.31mm) Alternative Parts (Cross-Reference): 222D-932-25-0; 806806-000; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 806806-000-ND,806806 -000,806806000 Base Product Number: 222D932

Win Source Part Number: 1200976-222D932-25-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 222D9
Type: Boot - 90°
Color: Black
Features: Abrasion Resistant, Chemical Resistant, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resistant
Package: Bulk
Standard Package: 1
Shell Size - Insert: 32
Material: Elastomer, Semi-Rigid, Irradiated
Large Diameter Supplied: 1.030" (26.16mm)
Large Diameter Recovered: 0.752" (19.10mm)
Small Diameter Supplied: 0.300" (7.62mm)
Small Diameter Recovered: 0.102" (2.59mm)
Large Recovered Length: 0.710" (18.03mm)
Small Recovered Length: 1.150" (29.21mm)
Total Length Recovered: 2.650" (67.31mm)
Alternative Parts (Cross-Reference): 222D-932-25-0; 806806-000;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 806806-000-ND,806806-000,806806000
Base Product Number: 222D932

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Protective Sleeving Protective Sleeving
Product Number 222D932-25-0-ND 222D932-25-0
Product Name Heat Shrink Boots, Caps Cables, Wires - Management - Heat Shrink Boots, Caps
Material Elastomer, Semi-Rigid, Irradiated Elastomer, Semi-Rigid, Irradiated
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S9-11-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details