TE Connectivity Heat Shrink Tubing RMW-180/60-1200/ADH-0

Description
RMW-180/60 medium wall heatshrink 1.2m
Request a Quote Datasheet
Description
RMW-180/60 medium wall heatshrink 1.2m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 8087834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8087834
Heat Shrink Tubing 8087834
RMW-180/60 medium wall heatshrink 1.2m

RMW-180/60 medium wall heatshrink 1.2m

Supplier's Site
Heat Shrink Tubing - A115919-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A115919-ND
Heat Shrink Tubing A115919-ND
"Heat Shrink Tubing, Semi Rigid 7.087"" (180.01mm) 3 to 1 Black 3.94' (1.20m)"

"Heat Shrink Tubing, Semi Rigid 7.087"" (180.01mm) 3 to 1 Black 3.94' (1.20m)"

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
RMW-180/60-1200/ADH-0
Cables, Wires - Management - Heat Shrink Tubing RMW-180/60-1200/ADH-0
Win Source Part Number: 1088700-RMW-180/60-1 200/ADH-0 Category: Cables, Wires - Management>Heat Shrink Tubing Series: RMW Type: Tubing, Semi Rigid Color: Black Features: Abrasion Resistant, Adhesive Lined, Chemical Resistant, Corrosion Resistant, Impact Resistant, Moisture-Proof, UV Resistant Package: Bulk Length: 3.94' (1.20m) Standard Package: 20 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 7.087" (180.01mm) Inner Diameter - Recovered: 2.360" (59.94mm) Recovered Wall Thickness: 0.146" (3.70mm) Temperature Range - Operating: -40°C ~ 110°C Alternative Parts (Cross-Reference): RMW-160/50-1200/ADH- 0; RMW-140/42-1200/ADH- 0; RMW-75/22-1200/ADH-0 ; RMW-63/19-1200/ADH-0 ; RHW-16/4-1200/ADH-0; RMW-115/34-1200/ADH- 0F37103-000; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Shelf Life: 60 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: A115919,F37103-000 Base Product Number: RMW

Win Source Part Number: 1088700-RMW-180/60-1200/ADH-0
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: RMW
Type: Tubing, Semi Rigid
Color: Black
Features: Abrasion Resistant, Adhesive Lined, Chemical Resistant, Corrosion Resistant, Impact Resistant, Moisture-Proof, UV Resistant
Package: Bulk
Length: 3.94' (1.20m)
Standard Package: 20
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 7.087" (180.01mm)
Inner Diameter - Recovered: 2.360" (59.94mm)
Recovered Wall Thickness: 0.146" (3.70mm)
Temperature Range - Operating: -40°C ~ 110°C
Alternative Parts (Cross-Reference): RMW-160/50-1200/ADH-0; RMW-140/42-1200/ADH-0; RMW-75/22-1200/ADH-0; RMW-63/19-1200/ADH-0; RHW-16/4-1200/ADH-0; RMW-115/34-1200/ADH-0F37103-000;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Shelf Life: 60 Months
Storage/Refrigeration Temperature: 32°F ~ 95°F (0°C ~ 35°C)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: A115919,F37103-000
Base Product Number: RMW

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 8087834 A115919-ND RMW-180/60-1200/ADH-0
Product Name Heat Shrink Tubing Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 054832-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details