TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 382A012-100/180-0

Description
Win Source Part Number: 967892-382A012-100/1 80-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 382A0 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 12 Material: Polyolefin (PO), Semi-Flexible, Halogen Free Large Diameter Supplied: 0.520" (13.21mm) Large Diameter Recovered: 0.240" (6.10mm) Small Diameter Supplied: 0.260" (6.60mm) Small Diameter Recovered: 0.130" (3.30mm) Large Recovered Length: 0.880" (22.35mm) Small Recovered Length: 0.760" (19.30mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 049447-000 Base Product Number: 382A012
Request a Quote Datasheet
Description
Win Source Part Number: 967892-382A012-100/1 80-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 382A0 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 12 Material: Polyolefin (PO), Semi-Flexible, Halogen Free Large Diameter Supplied: 0.520" (13.21mm) Large Diameter Recovered: 0.240" (6.10mm) Small Diameter Supplied: 0.260" (6.60mm) Small Diameter Recovered: 0.130" (3.30mm) Large Recovered Length: 0.880" (22.35mm) Small Recovered Length: 0.760" (19.30mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 049447-000 Base Product Number: 382A012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
382A012-100/180-0
Cables, Wires - Management - Heat Shrink Boots, Caps 382A012-100/180-0
Win Source Part Number: 967892-382A012-100/1 80-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 382A0 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 12 Material: Polyolefin (PO), Semi-Flexible, Halogen Free Large Diameter Supplied: 0.520" (13.21mm) Large Diameter Recovered: 0.240" (6.10mm) Small Diameter Supplied: 0.260" (6.60mm) Small Diameter Recovered: 0.130" (3.30mm) Large Recovered Length: 0.880" (22.35mm) Small Recovered Length: 0.760" (19.30mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 049447-000 Base Product Number: 382A012

Win Source Part Number: 967892-382A012-100/180-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 382A0
Color: Black
Package: Bulk
Standard Package: 25
Shell Size - Insert: 12
Material: Polyolefin (PO), Semi-Flexible, Halogen Free
Large Diameter Supplied: 0.520" (13.21mm)
Large Diameter Recovered: 0.240" (6.10mm)
Small Diameter Supplied: 0.260" (6.60mm)
Small Diameter Recovered: 0.130" (3.30mm)
Large Recovered Length: 0.880" (22.35mm)
Small Recovered Length: 0.760" (19.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 049447-000
Base Product Number: 382A012

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 382A012-100/180-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G12-G18-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details