Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1334637-DR-25-3/4-0-
Category: Cables, Wires - Management>Heat Shrink Tubing
Packaging: Bulk
Type: Tubing, Flexible
Color: Black
Features: Abrasion Resistant, Chemical Resistant, Heat Resistant, Fluid Resistant, Flame Retardant, Fuel Resistant, Oil Resistant
Length: 50.0' (15.2m)
Standard Package: 1
Material: Elastomer, Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.748" (19.00mm)
Inner Diameter - Recovered: 0.375" (9.53mm)
Recovered Wall Thickness: 0.057" (1.45mm)
Shrink Temperature: 150°C
Temperature Range - Operating: -75°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Other Part Number: A124389-50,DR-25-3/4
Base Product Number: DR-25
RoHS Status: ROHS3 Compliant
"Heat Shrink Tubing, Flexible 0.748"" (19.00mm) 2 to 1 Black Enter Number of Feet in Order Quantity"
HEATSHRINK 3/4 BLACK
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | DR-25-3/4-0-SP | DR-25-3/4-0-SP | 844-DR-25-3/4-0-SP-DS-ND |
| Product Name | Cables, Wires - Management - Heat Shrink Tubing | shrink tube | Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Elastomer, Irradiated | Elastomer, Irradiated | |
| Operating Temperature | -75 to 150 C (-103 to 302 F) | -75 to 150 C (-103 to 302 F) |