TE Connectivity NB14862001 DWP-125-1/4-0-STK DWP-125-1/4-0-STK

Description
NB14862001 DWP-125-1/4-0-STK
Request a Quote Datasheet
Description
NB14862001 DWP-125-1/4-0-STK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NB14862001 DWP-125-1/4-0-STK - DWP-125-1/4-0-STK - Heilind Electronics, Inc.
Wilmington, MA, United States
NB14862001 DWP-125-1/4-0-STK
DWP-125-1/4-0-STK
NB14862001 DWP-125-1/4-0-STK DWP-125-1/4-0-STK
NB14862001 DWP-125-1/4-0-STK

NB14862001 DWP-125-1/4-0-STK

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
DWP-125-1/4-0-STK
Cables, Wires - Management - Heat Shrink Tubing DWP-125-1/4-0-STK
Win Source Part Number: 1041748-DWP-125-1/4- 0-STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: DWP Type: Tubing, Flexible Color: Black Features: Adhesive Lined, Flame Retardant Package: Bulk Length: 4.00' (1.22m) Standard Package: 25 Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.250" (6.35mm) Inner Diameter - Recovered: 0.080" (2.03mm) Recovered Wall Thickness: 0.057" (1.45mm) Shrink Temperature: 80°C Temperature Range - Operating: -40°C ~ 110°C Alternative Parts (Cross-Reference): RNF-100-1/4-BK-STK; SCL-1/4-0-STK; TAT-125-1/4-0-STK; F2211/4 BK103; F2213/64 BK103; FP-301-1/4-BLACK-4'- BULK; HSTT12-48-Q; HSTT75-48-5; RNF-3000-12/4-0-SP; ATUM-16/4-0-STK; HSTT38-48-Q; ATUM-6/2-0-STK295151 2003; 603313-4; DWP-125-1/4-0-STK.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: DWP1251/40STK,NB1486 2001,DWP014K,2951512 003,DWP125140STK Base Product Number: DWP-125

Win Source Part Number: 1041748-DWP-125-1/4-0-STK
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: DWP
Type: Tubing, Flexible
Color: Black
Features: Adhesive Lined, Flame Retardant
Package: Bulk
Length: 4.00' (1.22m)
Standard Package: 25
Material: Polyolefin (PO)
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 0.250" (6.35mm)
Inner Diameter - Recovered: 0.080" (2.03mm)
Recovered Wall Thickness: 0.057" (1.45mm)
Shrink Temperature: 80°C
Temperature Range - Operating: -40°C ~ 110°C
Alternative Parts (Cross-Reference): RNF-100-1/4-BK-STK; SCL-1/4-0-STK; TAT-125-1/4-0-STK; F2211/4 BK103; F2213/64 BK103; FP-301-1/4-BLACK-4'-BULK; HSTT12-48-Q; HSTT75-48-5; RNF-3000-12/4-0-SP; ATUM-16/4-0-STK; HSTT38-48-Q; ATUM-6/2-0-STK2951512003; 603313-4; DWP-125-1/4-0-STK.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: DWP1251/40STK,NB14862001,DWP014K,2951512003,DWP125140STK
Base Product Number: DWP-125

Buy Now Datasheet
Heat Shrink Tubing - DWP014K-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
DWP014K-ND
Heat Shrink Tubing DWP014K-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics DigiKey
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number DWP-125-1/4-0-STK DWP-125-1/4-0-STK DWP014K-ND
Product Name NB14862001 DWP-125-1/4-0-STK Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin (PO) Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0838016007 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details