Panduit Corp. Cables, Wires - Management - Heat Shrink Tubing HSTT12-C

Description
Win Source Part Number: 1063560-HSTT12-C Category: Cables, Wires - Management>Heat Shrink Tubing Series: HSTT Type: Tubing, Flexible Color: Black Features: Flame Retardant, UV Resistant Package: Bulk Length: 100.0' (30.5m) Standard Package: 1 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.125" (3.18mm) Inner Diameter - Recovered: 0.062" (1.57mm) Recovered Wall Thickness: 0.020" (0.51mm) Shrink Temperature: 90°C Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): F2211/8 BK005; Q2-Z-1/8-01-MS100FT; HSTTV12-C; Q2-Z-3/32-01-MS100FT ; HSTTV09-C; Q2-F3X-1/8-01-MS100F THSTT12-C.; HSTT12C; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: HSTT12-C-ND,298-1362 5 Base Product Number: HSTT
Request a Quote Datasheet
Description
Win Source Part Number: 1063560-HSTT12-C Category: Cables, Wires - Management>Heat Shrink Tubing Series: HSTT Type: Tubing, Flexible Color: Black Features: Flame Retardant, UV Resistant Package: Bulk Length: 100.0' (30.5m) Standard Package: 1 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.125" (3.18mm) Inner Diameter - Recovered: 0.062" (1.57mm) Recovered Wall Thickness: 0.020" (0.51mm) Shrink Temperature: 90°C Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): F2211/8 BK005; Q2-Z-1/8-01-MS100FT; HSTTV12-C; Q2-Z-3/32-01-MS100FT ; HSTTV09-C; Q2-F3X-1/8-01-MS100F THSTT12-C.; HSTT12C; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: HSTT12-C-ND,298-1362 5 Base Product Number: HSTT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
HSTT12-C
Cables, Wires - Management - Heat Shrink Tubing HSTT12-C
Win Source Part Number: 1063560-HSTT12-C Category: Cables, Wires - Management>Heat Shrink Tubing Series: HSTT Type: Tubing, Flexible Color: Black Features: Flame Retardant, UV Resistant Package: Bulk Length: 100.0' (30.5m) Standard Package: 1 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.125" (3.18mm) Inner Diameter - Recovered: 0.062" (1.57mm) Recovered Wall Thickness: 0.020" (0.51mm) Shrink Temperature: 90°C Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): F2211/8 BK005; Q2-Z-1/8-01-MS100FT; HSTTV12-C; Q2-Z-3/32-01-MS100FT ; HSTTV09-C; Q2-F3X-1/8-01-MS100F THSTT12-C.; HSTT12C; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: HSTT12-C-ND,298-1362 5 Base Product Number: HSTT

Win Source Part Number: 1063560-HSTT12-C
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: HSTT
Type: Tubing, Flexible
Color: Black
Features: Flame Retardant, UV Resistant
Package: Bulk
Length: 100.0' (30.5m)
Standard Package: 1
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.125" (3.18mm)
Inner Diameter - Recovered: 0.062" (1.57mm)
Recovered Wall Thickness: 0.020" (0.51mm)
Shrink Temperature: 90°C
Temperature Range - Operating: -55°C ~ 135°C
Alternative Parts (Cross-Reference): F2211/8 BK005; Q2-Z-1/8-01-MS100FT; HSTTV12-C; Q2-Z-3/32-01-MS100FT; HSTTV09-C; Q2-F3X-1/8-01-MS100FTHSTT12-C.; HSTT12C;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: HSTT12-C-ND,298-13625
Base Product Number: HSTT

Buy Now Datasheet
Heat Shrink Tubing - 298-13625-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
298-13625-ND
Heat Shrink Tubing 298-13625-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number HSTT12-C 298-13625-ND
Product Name Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin (PO), Irradiated Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
shrink tube - 099553-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details