TE Connectivity Cables, Wires - Management - Heat Shrink Tubing FL2500-NO.3-J1-0-STK

Description
Win Source Part Number: 1216364-FL2500-NO.3- J1-0-STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: FL2500 Type: Tubing, Flexible Color: Black Features: Adhesive Lined, Flame Retardant Package: Bulk Length: 4.00' (1.22m) Standard Package: 100 Material: Polyolefin (PO) Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 0.455" (11.56mm) Inner Diameter - Recovered: 0.100" (2.54mm) Recovered Wall Thickness: 0.090" (2.29mm) Shrink Temperature: 110°C Temperature Range - Operating: -40°C ~ 135°C Alternative Parts (Cross-Reference): 363884-000; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Shelf Life: 36 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 363884000,A105278,FL 2500-NO.3-J1-0-STK-S I,363884-000,-FL2500 -NO.3-J1-0-STK-SI,FL 2500-NO.3-J1-0-STK-S I-ND Base Product Number: FL2500
Request a Quote Datasheet
Description
Win Source Part Number: 1216364-FL2500-NO.3- J1-0-STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: FL2500 Type: Tubing, Flexible Color: Black Features: Adhesive Lined, Flame Retardant Package: Bulk Length: 4.00' (1.22m) Standard Package: 100 Material: Polyolefin (PO) Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 0.455" (11.56mm) Inner Diameter - Recovered: 0.100" (2.54mm) Recovered Wall Thickness: 0.090" (2.29mm) Shrink Temperature: 110°C Temperature Range - Operating: -40°C ~ 135°C Alternative Parts (Cross-Reference): 363884-000; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Shelf Life: 36 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 363884000,A105278,FL 2500-NO.3-J1-0-STK-S I,363884-000,-FL2500 -NO.3-J1-0-STK-SI,FL 2500-NO.3-J1-0-STK-S I-ND Base Product Number: FL2500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
FL2500-NO.3-J1-0-STK
Cables, Wires - Management - Heat Shrink Tubing FL2500-NO.3-J1-0-STK
Win Source Part Number: 1216364-FL2500-NO.3- J1-0-STK Category: Cables, Wires - Management>Heat Shrink Tubing Series: FL2500 Type: Tubing, Flexible Color: Black Features: Adhesive Lined, Flame Retardant Package: Bulk Length: 4.00' (1.22m) Standard Package: 100 Material: Polyolefin (PO) Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 0.455" (11.56mm) Inner Diameter - Recovered: 0.100" (2.54mm) Recovered Wall Thickness: 0.090" (2.29mm) Shrink Temperature: 110°C Temperature Range - Operating: -40°C ~ 135°C Alternative Parts (Cross-Reference): 363884-000; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Shelf Life: 36 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 363884000,A105278,FL 2500-NO.3-J1-0-STK-S I,363884-000,-FL2500 -NO.3-J1-0-STK-SI,FL 2500-NO.3-J1-0-STK-S I-ND Base Product Number: FL2500

Win Source Part Number: 1216364-FL2500-NO.3-J1-0-STK
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: FL2500
Type: Tubing, Flexible
Color: Black
Features: Adhesive Lined, Flame Retardant
Package: Bulk
Length: 4.00' (1.22m)
Standard Package: 100
Material: Polyolefin (PO)
Shrinkage Ratio: 4 to 1
Inner Diameter - Supplied: 0.455" (11.56mm)
Inner Diameter - Recovered: 0.100" (2.54mm)
Recovered Wall Thickness: 0.090" (2.29mm)
Shrink Temperature: 110°C
Temperature Range - Operating: -40°C ~ 135°C
Alternative Parts (Cross-Reference): 363884-000;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Shelf Life: 36 Months
Storage/Refrigeration Temperature: 32°F ~ 95°F (0°C ~ 35°C)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 363884000,A105278,FL2500-NO.3-J1-0-STK-SI,363884-000,-FL2500-NO.3-J1-0-STK-SI,FL2500-NO.3-J1-0-STK-SI-ND
Base Product Number: FL2500

Buy Now Datasheet
Heat Shrink Tubing - A105278-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A105278-ND
Heat Shrink Tubing A105278-ND
"Heat Shrink Tubing, Flexible 0.455"" (11.56mm) 4 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.455"" (11.56mm) 4 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Fl2500-No.3-J1-0-Stk Rohs Compliant Raychem Te Connectivity - 43M2955 - Newark, An Avnet Company
Chicago, IL, United States
Fl2500-No.3-J1-0-Stk Rohs Compliant Raychem Te Connectivity
43M2955
Fl2500-No.3-J1-0-Stk Rohs Compliant Raychem Te Connectivity 43M2955
FL2500-NO.3-J1-0-STK ROHS COMPLIANT: YES

FL2500-NO.3-J1-0-STK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number FL2500-NO.3-J1-0-STK A105278-ND 43M2955
Product Name Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing Fl2500-No.3-J1-0-Stk Rohs Compliant Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Material Polyolefin (PO) Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F) -40 to 135 C (-40 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S8-12-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4724 inch (12 mm)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details