TE Connectivity RNF-100-3/8-YO-FSP M23053/5-107-4 RNF-100-3/8-YO-FSP

Description
RNF-100-3/8-YO-FSP M23053/5-107-4
Request a Quote Datasheet
Description
RNF-100-3/8-YO-FSP M23053/5-107-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RNF-100-3/8-YO-FSP M23053/5-107-4 - RNF-100-3/8-YO-FSP - Heilind Electronics, Inc.
Wilmington, MA, United States
RNF-100-3/8-YO-FSP M23053/5-107-4
RNF-100-3/8-YO-FSP
RNF-100-3/8-YO-FSP M23053/5-107-4 RNF-100-3/8-YO-FSP
RNF-100-3/8-YO-FSP M23053/5-107-4

RNF-100-3/8-YO-FSP M23053/5-107-4

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
RNF-100-3/8-YO-FSP
Cables, Wires - Management - Heat Shrink Tubing RNF-100-3/8-YO-FSP
Win Source Part Number: 1023245-RNF-100-3/8- YO-FSP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-100 Type: Tubing, Flexible Color: Yellow Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant Package: Bulk Length: 1.00' (304.80mm, 12.00") Standard Package: 1 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 0.375" (9.53mm) Inner Diameter - Recovered: 0.187" (4.75mm) Recovered Wall Thickness: 0.025" (0.64mm) Shrink Temperature: 95°C Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 003347-000-01,003347 -000-01-ND,RNF-100-3 /8-YO-FSP-01 Base Product Number: RNF-100

Win Source Part Number: 1023245-RNF-100-3/8-YO-FSP
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Thermofit RNF-100
Type: Tubing, Flexible
Color: Yellow
Features: Abrasion and Cut Resistant, Flame Retardant, Fluid Resistant, Solvent Resistant, Strain Resistant
Package: Bulk
Length: 1.00' (304.80mm, 12.00")
Standard Package: 1
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 0.375" (9.53mm)
Inner Diameter - Recovered: 0.187" (4.75mm)
Recovered Wall Thickness: 0.025" (0.64mm)
Shrink Temperature: 95°C
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 003347-000-01,003347-000-01-ND,RNF-100-3/8-YO-FSP-01
Base Product Number: RNF-100

Buy Now Datasheet
Heat Shrink Tubing - RNF-100-3/8-YO-FSP-1200-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-3/8-YO-FSP-1200-ND
Heat Shrink Tubing RNF-100-3/8-YO-FSP-1200-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Yellow 393.7' (120.0m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Yellow 393.7' (120.0m)"

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics DigiKey
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RNF-100-3/8-YO-FSP RNF-100-3/8-YO-FSP RNF-100-3/8-YO-FSP-1200-ND
Product Name RNF-100-3/8-YO-FSP M23053/5-107-4 Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin (PO), Irradiated Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S17-S12-17-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details