TE Connectivity ™ Heat Shrink Tubing VPB-1-1/4-0-SP

Description
"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 2 to 1 Black"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 2 to 1 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - VPB-1-1/4-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
VPB-1-1/4-0-SP-ND
Heat Shrink Tubing VPB-1-1/4-0-SP-ND
"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 2 to 1 Black"

"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 2 to 1 Black"

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
VPB-1-1/4-0-SP
Cables, Wires - Management - Heat Shrink Tubing VPB-1-1/4-0-SP
Win Source Part Number: 1047333-VPB-1-1/4-0- SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: VPB Type: Tubing, Flexible Color: Black Features: Flame Retardant Package: Spool Standard Package: 100 Material: Fluoroelastomer (FKM) Shrinkage Ratio: 2 to 1 Inner Diameter - Supplied: 1.250" (31.75mm) Inner Diameter - Recovered: 0.625" (15.88mm) Recovered Wall Thickness: 0.055" (1.40mm) Shrink Temperature: 100°C Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): VPB-5/8-0-SP; VPB-3/8-0-SP; FCSM-38/12-300-S(B40 ); FCSM-51/16-300-S(B30 ); VPB-3/4-0-SP; 900799-0005580614002 ; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 5580614002 Base Product Number: VPB

Win Source Part Number: 1047333-VPB-1-1/4-0-SP
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: VPB
Type: Tubing, Flexible
Color: Black
Features: Flame Retardant
Package: Spool
Standard Package: 100
Material: Fluoroelastomer (FKM)
Shrinkage Ratio: 2 to 1
Inner Diameter - Supplied: 1.250" (31.75mm)
Inner Diameter - Recovered: 0.625" (15.88mm)
Recovered Wall Thickness: 0.055" (1.40mm)
Shrink Temperature: 100°C
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): VPB-5/8-0-SP; VPB-3/8-0-SP; FCSM-38/12-300-S(B40); FCSM-51/16-300-S(B30); VPB-3/4-0-SP; 900799-0005580614002;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 5580614002
Base Product Number: VPB

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Protective Sleeving Protective Sleeving
Product Number VPB-1-1/4-0-SP-ND VPB-1-1/4-0-SP
Product Name Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
Centering sleeve - ZBH-5 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Heat Shrink Tubing - 0418836012 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-05-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details