TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 342A034-25-03-0-CS5569

Description
Win Source Part Number: 1156786-342A034-25-0 3-0-CS5569 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 342A0 Type: Boot, Transition - Side Breakout, 45° Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 34 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 1.060" (26.92mm) Large Diameter Recovered: 0.539" (13.69mm) Small Diameter Supplied: 0.520" (13.21mm) Small Diameter Recovered: 0.240" (6.10mm) Large Recovered Length: 2.752" (69.90mm) Small Recovered Length: 2.110" (53.59mm) Total Length Recovered: 5.701" (144.81mm) Alternative Parts (Cross-Reference): 820304N001; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 820304N001 Base Product Number: 342A034
Request a Quote Datasheet
Description
Win Source Part Number: 1156786-342A034-25-0 3-0-CS5569 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 342A0 Type: Boot, Transition - Side Breakout, 45° Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 34 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 1.060" (26.92mm) Large Diameter Recovered: 0.539" (13.69mm) Small Diameter Supplied: 0.520" (13.21mm) Small Diameter Recovered: 0.240" (6.10mm) Large Recovered Length: 2.752" (69.90mm) Small Recovered Length: 2.110" (53.59mm) Total Length Recovered: 5.701" (144.81mm) Alternative Parts (Cross-Reference): 820304N001; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 820304N001 Base Product Number: 342A034
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
342A034-25-03-0-CS5569
Cables, Wires - Management - Heat Shrink Boots, Caps 342A034-25-03-0-CS5569
Win Source Part Number: 1156786-342A034-25-0 3-0-CS5569 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 342A0 Type: Boot, Transition - Side Breakout, 45° Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 34 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 1.060" (26.92mm) Large Diameter Recovered: 0.539" (13.69mm) Small Diameter Supplied: 0.520" (13.21mm) Small Diameter Recovered: 0.240" (6.10mm) Large Recovered Length: 2.752" (69.90mm) Small Recovered Length: 2.110" (53.59mm) Total Length Recovered: 5.701" (144.81mm) Alternative Parts (Cross-Reference): 820304N001; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 820304N001 Base Product Number: 342A034

Win Source Part Number: 1156786-342A034-25-03-0-CS5569
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 342A0
Type: Boot, Transition - Side Breakout, 45°
Color: Black
Package: Bulk
Standard Package: 25
Shell Size - Insert: 34
Material: Elastomer, Semi-Rigid
Large Diameter Supplied: 1.060" (26.92mm)
Large Diameter Recovered: 0.539" (13.69mm)
Small Diameter Supplied: 0.520" (13.21mm)
Small Diameter Recovered: 0.240" (6.10mm)
Large Recovered Length: 2.752" (69.90mm)
Small Recovered Length: 2.110" (53.59mm)
Total Length Recovered: 5.701" (144.81mm)
Alternative Parts (Cross-Reference): 820304N001;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 820304N001
Base Product Number: 342A034

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 342A034-25-03-0-CS5569
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-86-6-C27.3 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details