TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 402A013-4-0

Description
Win Source Part Number: 1038195-402A013-4-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 402A0 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 13 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 1.000" (25.40mm) Large Diameter Recovered: 0.690" (17.53mm) Small Diameter Supplied: 0.500" (12.70mm) Small Diameter Recovered: 0.280" (7.11mm) Small Recovered Length: 0.750" (19.05mm) Total Length Recovered: 4.250" (107.95mm) Alternative Parts (Cross-Reference): 402A013-4-0820020-00 0; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 820020-000 Base Product Number: 402A013
Request a Quote Datasheet
Description
Win Source Part Number: 1038195-402A013-4-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 402A0 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 13 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 1.000" (25.40mm) Large Diameter Recovered: 0.690" (17.53mm) Small Diameter Supplied: 0.500" (12.70mm) Small Diameter Recovered: 0.280" (7.11mm) Small Recovered Length: 0.750" (19.05mm) Total Length Recovered: 4.250" (107.95mm) Alternative Parts (Cross-Reference): 402A013-4-0820020-00 0; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 820020-000 Base Product Number: 402A013
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
402A013-4-0
Cables, Wires - Management - Heat Shrink Boots, Caps 402A013-4-0
Win Source Part Number: 1038195-402A013-4-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 402A0 Color: Black Package: Bulk Standard Package: 25 Shell Size - Insert: 13 Material: Polyolefin (PO), Flexible Large Diameter Supplied: 1.000" (25.40mm) Large Diameter Recovered: 0.690" (17.53mm) Small Diameter Supplied: 0.500" (12.70mm) Small Diameter Recovered: 0.280" (7.11mm) Small Recovered Length: 0.750" (19.05mm) Total Length Recovered: 4.250" (107.95mm) Alternative Parts (Cross-Reference): 402A013-4-0820020-00 0; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 820020-000 Base Product Number: 402A013

Win Source Part Number: 1038195-402A013-4-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 402A0
Color: Black
Package: Bulk
Standard Package: 25
Shell Size - Insert: 13
Material: Polyolefin (PO), Flexible
Large Diameter Supplied: 1.000" (25.40mm)
Large Diameter Recovered: 0.690" (17.53mm)
Small Diameter Supplied: 0.500" (12.70mm)
Small Diameter Recovered: 0.280" (7.11mm)
Small Recovered Length: 0.750" (19.05mm)
Total Length Recovered: 4.250" (107.95mm)
Alternative Parts (Cross-Reference): 402A013-4-0820020-000;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 820020-000
Base Product Number: 402A013

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 402A013-4-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - NPFC-R-G18-M5-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details