Win Source Part Number: 1054600-202D163-100-
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202D1
Type: Boot
Color: Black
Package: Bulk
Standard Package: 25
Shell Size - Insert: 63
Material: Polyolefin (PO), Semi-Flexible, Halogen Free
Large Diameter Supplied: 1.680" (42.67mm)
Large Diameter Recovered: 1.110" (28.19mm)
Small Diameter Supplied: 0.870" (22.10mm)
Small Diameter Recovered: 0.390" (9.91mm)
Large Recovered Length: 2.220" (56.39mm)
Total Length Recovered: 4.080" (103.63mm)
Alternative Parts (Cross-Reference): 202D163-100-0074587-
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 074587-000,1190558-5
Base Product Number: 202D163
| Win Source Electronics | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 202D163-100-0 |
| Product Name | Cables, Wires - Management - Heat Shrink Boots, Caps |
| Sleeving | Shrink Tubing |