TE Connectivity ™ Cables, Wires - Management - Heat Shrink Boots, Caps 202D232-3-0

Description
Win Source Part Number: 1054692-202D232-3-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D2 Type: Boot Color: Black Features: Flame Retardant, Fluid Resistant, Heat Resistant, Lip Package: Bulk Standard Package: 25 Shell Size - Insert: 32 Material: Polyolefin (PO), Semi-Rigid, Irradiated Large Diameter Supplied: 1.161" (29.49mm) Large Diameter Recovered: 0.740" (18.80mm) Small Diameter Supplied: 1.161" (29.49mm) Small Diameter Recovered: 0.331" (8.41mm) Large Recovered Length: 0.610" (15.49mm) Small Recovered Length: 4.441" (112.80mm) Total Length Recovered: 5.461" (138.71mm) Alternative Parts (Cross-Reference): 202D232-3-0808506-00 0; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 808506-000,-202D232- 3-0-SI Base Product Number: 202D232
Request a Quote Datasheet
Description
Win Source Part Number: 1054692-202D232-3-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D2 Type: Boot Color: Black Features: Flame Retardant, Fluid Resistant, Heat Resistant, Lip Package: Bulk Standard Package: 25 Shell Size - Insert: 32 Material: Polyolefin (PO), Semi-Rigid, Irradiated Large Diameter Supplied: 1.161" (29.49mm) Large Diameter Recovered: 0.740" (18.80mm) Small Diameter Supplied: 1.161" (29.49mm) Small Diameter Recovered: 0.331" (8.41mm) Large Recovered Length: 0.610" (15.49mm) Small Recovered Length: 4.441" (112.80mm) Total Length Recovered: 5.461" (138.71mm) Alternative Parts (Cross-Reference): 202D232-3-0808506-00 0; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 808506-000,-202D232- 3-0-SI Base Product Number: 202D232
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
202D232-3-0
Cables, Wires - Management - Heat Shrink Boots, Caps 202D232-3-0
Win Source Part Number: 1054692-202D232-3-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 202D2 Type: Boot Color: Black Features: Flame Retardant, Fluid Resistant, Heat Resistant, Lip Package: Bulk Standard Package: 25 Shell Size - Insert: 32 Material: Polyolefin (PO), Semi-Rigid, Irradiated Large Diameter Supplied: 1.161" (29.49mm) Large Diameter Recovered: 0.740" (18.80mm) Small Diameter Supplied: 1.161" (29.49mm) Small Diameter Recovered: 0.331" (8.41mm) Large Recovered Length: 0.610" (15.49mm) Small Recovered Length: 4.441" (112.80mm) Total Length Recovered: 5.461" (138.71mm) Alternative Parts (Cross-Reference): 202D232-3-0808506-00 0; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 808506-000,-202D232- 3-0-SI Base Product Number: 202D232

Win Source Part Number: 1054692-202D232-3-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 202D2
Type: Boot
Color: Black
Features: Flame Retardant, Fluid Resistant, Heat Resistant, Lip
Package: Bulk
Standard Package: 25
Shell Size - Insert: 32
Material: Polyolefin (PO), Semi-Rigid, Irradiated
Large Diameter Supplied: 1.161" (29.49mm)
Large Diameter Recovered: 0.740" (18.80mm)
Small Diameter Supplied: 1.161" (29.49mm)
Small Diameter Recovered: 0.331" (8.41mm)
Large Recovered Length: 0.610" (15.49mm)
Small Recovered Length: 4.441" (112.80mm)
Total Length Recovered: 5.461" (138.71mm)
Alternative Parts (Cross-Reference): 202D232-3-0808506-000;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 808506-000,-202D232-3-0-SI
Base Product Number: 202D232

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Protective Sleeving
Product Number 202D232-3-0
Product Name Cables, Wires - Management - Heat Shrink Boots, Caps
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details