TE Connectivity Heat Shrink Tubing RNF-3000-18/6-0-SP

Description
"Heat Shrink Tubing, Flexible 0.709"" (18.01mm) 3 to 1 Black Enter Number of Meters in Order Quantity"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.709"" (18.01mm) 3 to 1 Black Enter Number of Meters in Order Quantity"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-RNF-3000-18/6-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
"Heat Shrink Tubing, Flexible 0.709"" (18.01mm) 3 to 1 Black Enter Number of Meters in Order Quantity"

"Heat Shrink Tubing, Flexible 0.709"" (18.01mm) 3 to 1 Black Enter Number of Meters in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing - 484-RNF-3000-18/6-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-RNF-3000-18/6-0-SP-ND
Heat Shrink Tubing 484-RNF-3000-18/6-0-SP-ND
"HEATSHRNK0.709""X49 2.1'BLCK"

"HEATSHRNK0.709""X492.1'BLCK"

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
RNF-3000-18/6-0-SP
Cables, Wires - Management - Heat Shrink Tubing RNF-3000-18/6-0-SP
Win Source Part Number: 1039579-RNF-3000-18/ 6-0-SP Category: Cables, Wires - Management>Heat Shrink Tubing Series: Thermofit RNF-3000 Type: Tubing, Flexible Color: Black Features: Flame Retardant Package: Digi-Spool®, Continuous Spool Length: Enter Number of Meters in Order Quantity Standard Package: 1 Material: Polyolefin (PO) Shrinkage Ratio: 3 to 1 Inner Diameter - Supplied: 0.709" (18.01mm) Inner Diameter - Recovered: 0.236" (5.99mm) Recovered Wall Thickness: 0.033" (0.84mm) Shrink Temperature: 80°C Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): CGFC-18/6-0; V2-18.0-0-FSP-SM; ZH2-12.0-0-FSP-SM; SCL-3/4-0-STK; F2213/4 BK105; F2211/2 BK105; Q2-Z-1/2-01-QB48IN-5 8638624002; RNF-3000-186-0-SP; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: RNF-3000-18/6-0-SP-1 50,8638624002-ND,RNF -3000-18/6-0-SP-150- ND,484-RNF-3000-18/6 -0-SP-DS,RNF-3000-18 /6-0-SP-ND,-86386240 02-SI,8638624002,-RN F-3000-18/6-0-SP-SI, -RNF-3000-18/6-0-SP- LSI,-8638624002-SI-N D Base Product Number: RNF-3000 Spool Size: 492.1' (150.0m)

Win Source Part Number: 1039579-RNF-3000-18/6-0-SP
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: Thermofit RNF-3000
Type: Tubing, Flexible
Color: Black
Features: Flame Retardant
Package: Digi-Spool®, Continuous Spool
Length: Enter Number of Meters in Order Quantity
Standard Package: 1
Material: Polyolefin (PO)
Shrinkage Ratio: 3 to 1
Inner Diameter - Supplied: 0.709" (18.01mm)
Inner Diameter - Recovered: 0.236" (5.99mm)
Recovered Wall Thickness: 0.033" (0.84mm)
Shrink Temperature: 80°C
Temperature Range - Operating: -55°C ~ 135°C
Alternative Parts (Cross-Reference): CGFC-18/6-0; V2-18.0-0-FSP-SM; ZH2-12.0-0-FSP-SM; SCL-3/4-0-STK; F2213/4 BK105; F2211/2 BK105; Q2-Z-1/2-01-QB48IN-58638624002; RNF-3000-186-0-SP;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: RNF-3000-18/6-0-SP-150,8638624002-ND,RNF-3000-18/6-0-SP-150-ND,484-RNF-3000-18/6-0-SP-DS,RNF-3000-18/6-0-SP-ND,-8638624002-SI,8638624002,-RNF-3000-18/6-0-SP-SI,-RNF-3000-18/6-0-SP-LSI,-8638624002-SI-ND
Base Product Number: RNF-3000
Spool Size: 492.1' (150.0m)

Buy Now Datasheet
Heat Shrink Tubing, 18Mm, Black; Shrink Ratio Raychem Te Connectivity - 09AJ6578 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 18Mm, Black; Shrink Ratio Raychem Te Connectivity
09AJ6578
Heat Shrink Tubing, 18Mm, Black; Shrink Ratio Raychem Te Connectivity 09AJ6578
HEAT SHRINK TUBING, 18MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.709"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:492ft; Length - Metric:150m; I.D. Recovered Max - Imperial:0.236"; RoHS Compliant: Yes

HEAT SHRINK TUBING, 18MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.709"; I.D. Supplied - Metric:18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:492ft; Length - Metric:150m; I.D. Recovered Max - Imperial:0.236"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 484-RNF-3000-18/6-0-SP-DS-ND RNF-3000-18/6-0-SP 09AJ6578
Product Name Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing Heat Shrink Tubing, 18Mm, Black; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin (PO)
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Push-in sleeve - QSH-12-10-20 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details