TE Connectivity Heat Shrink Boots, Caps 322A123-25/225-0

Description
Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 23
Request a Quote Datasheet
Description
Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots, Caps - A141411-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Boots, Caps
A141411-ND
Heat Shrink Boots, Caps A141411-ND
Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 23

Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 23

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Boots, Caps
322A123-25/225-0
Cables, Wires - Management - Heat Shrink Boots, Caps 322A123-25/225-0
Win Source Part Number: 1227561-322A123-25/2 25-0 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: Thermofit 322A1 Color: Black Features: Adhesive Coating, Fluid Resistant Package: Bulk Standard Package: 1 Shell Size - Insert: 23 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 1.060" (26.92mm) Large Diameter Recovered: 0.488" (12.40mm) Small Diameter Supplied: 0.260" (6.60mm) Small Diameter Recovered: 0.118" (3.00mm) Large Recovered Length: 1.642" (41.71mm) Small Recovered Length: 1.071" (27.20mm) Total Length Recovered: 3.280" (83.31mm) Alternative Parts (Cross-Reference): 475200-000; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 322A123-25/225-0-ND, A141411,475200-000 Base Product Number: 322A123

Win Source Part Number: 1227561-322A123-25/225-0
Category: Cables, Wires - Management>Heat Shrink Boots, Caps
Series: Thermofit 322A1
Color: Black
Features: Adhesive Coating, Fluid Resistant
Package: Bulk
Standard Package: 1
Shell Size - Insert: 23
Material: Elastomer, Semi-Rigid
Large Diameter Supplied: 1.060" (26.92mm)
Large Diameter Recovered: 0.488" (12.40mm)
Small Diameter Supplied: 0.260" (6.60mm)
Small Diameter Recovered: 0.118" (3.00mm)
Large Recovered Length: 1.642" (41.71mm)
Small Recovered Length: 1.071" (27.20mm)
Total Length Recovered: 3.280" (83.31mm)
Alternative Parts (Cross-Reference): 475200-000;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 322A123-25/225-0-ND,A141411,475200-000
Base Product Number: 322A123

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Protective Sleeving Protective Sleeving
Product Number A141411-ND 322A123-25/225-0
Product Name Heat Shrink Boots, Caps Cables, Wires - Management - Heat Shrink Boots, Caps
Material Elastomer, Semi-Rigid Elastomer, Semi-Rigid
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1181 inch (3 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details