TE Connectivity Heat Shrink Tubing ATUM-16/4-0-SP-CS6877

Description
"Heat Shrink Tubing, Semi-Flexible 0.630"" (16.00mm) 4 to 1 Black"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi-Flexible 0.630"" (16.00mm) 4 to 1 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - ATUM-16/4-0-SP-CS6877-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
ATUM-16/4-0-SP-CS6877-ND
Heat Shrink Tubing ATUM-16/4-0-SP-CS6877-ND
"Heat Shrink Tubing, Semi-Flexible 0.630"" (16.00mm) 4 to 1 Black"

"Heat Shrink Tubing, Semi-Flexible 0.630"" (16.00mm) 4 to 1 Black"

Buy Now Datasheet
Heat Shrink Tubing - 484-ATUM-16/4-0-SP-CS6877-ND - DigiKey
Thief River Falls, MN, United States
"Heat Shrink Tubing, Semi-Flexible 0.630"" (16.00mm) 4 to 1 Black"

"Heat Shrink Tubing, Semi-Flexible 0.630"" (16.00mm) 4 to 1 Black"

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Heat Shrink Tubing
ATUM-16/4-0-SP-CS6877
Cables, Wires - Management - Heat Shrink Tubing ATUM-16/4-0-SP-CS6877
Win Source Part Number: 998178-ATUM-16/4-0-S P-CS6877 Category: Cables, Wires - Management>Heat Shrink Tubing Series: ATUM Type: Tubing, Semi-Flexible Color: Black Features: Adhesive Lined, Flame Retardant, Fluid Resistant Package: Spool Standard Package: 200 Material: Polyolefin (PO), Irradiated Shrinkage Ratio: 4 to 1 Inner Diameter - Supplied: 0.630" (16.00mm) Inner Diameter - Recovered: 0.157" (3.99mm) Recovered Wall Thickness: 0.070" (1.78mm) Shrink Temperature: 80°C Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Shelf Life: 60 Months Storage/Refrigeratio n Temperature: 32°F ~ 95°F (0°C ~ 35°C) REACH Status: REACH Affected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: NB09534001,484-ATUM- 16/4-0-SP-CS6877 Base Product Number: ATUM

Win Source Part Number: 998178-ATUM-16/4-0-SP-CS6877
Category: Cables, Wires - Management>Heat Shrink Tubing
Series: ATUM
Type: Tubing, Semi-Flexible
Color: Black
Features: Adhesive Lined, Flame Retardant, Fluid Resistant
Package: Spool
Standard Package: 200
Material: Polyolefin (PO), Irradiated
Shrinkage Ratio: 4 to 1
Inner Diameter - Supplied: 0.630" (16.00mm)
Inner Diameter - Recovered: 0.157" (3.99mm)
Recovered Wall Thickness: 0.070" (1.78mm)
Shrink Temperature: 80°C
Temperature Range - Operating: -55°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Shelf Life: 60 Months
Storage/Refrigeration Temperature: 32°F ~ 95°F (0°C ~ 35°C)
REACH Status: REACH Affected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: NB09534001,484-ATUM-16/4-0-SP-CS6877
Base Product Number: ATUM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Protective Sleeving Protective Sleeving
Product Number ATUM-16/4-0-SP-CS6877-ND ATUM-16/4-0-SP-CS6877
Product Name Heat Shrink Tubing Cables, Wires - Management - Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details